location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U206-010 parallel cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U206-010 USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U206-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184740 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:44:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U206-010 parallel cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect a non-USB Parallel printer to a computer USB port
  • - Bi-directional parallel port compliant to IEEE-1284 industry standard
  • - Driver installs automatically, without the need for a software CD
  • - Compatible with Windows, Mac, and Linux
Guarantee: Lifetime limited
Long product name Tripp Lite U206-010 parallel cable Black :
The short editorial description of Tripp Lite U206-010 parallel cable Black

USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite U206-010 parallel cable Black:
The official marketing text of Tripp Lite U206-010 parallel cable Black as supplied by the manufacturer

This USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device, such as a printer, to a computer through the USB port. Just plug it in and the driver installs automatically; no need for a software CD. Perfect for systems without a parallel port or when the existing parallel port is needed for another device. The 10-foot (3.1-meter) cable features nickel-plated connectors and gold-plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Double shielding provides maximum EMI/RFI protection. USB-A male to Cent36 male.

Connects a parallel device such as a printer to a computer through the USB port
Bi-directional parallel port compliant to IEEE-1284 industry standard
Just plug it in and the driver installs automatically; no need for a software CD
Perfect for systems without a parallel port or when the existing parallel port is needed for another device
10-ft. (3.05 m) cable features nickel-plated connectors and gold-plated copper contacts for superior conductivity
Molded connectors and integral strain relief provide extra durability and long life
Double shielding provides maximum EMI/RFI protection
USB-A male to Cent36 male, USB 1.1 rated
Compatible with Windows, Mac, and Linux

Short summary description Tripp Lite U206-010 parallel cable Black:
This short summary of the Tripp Lite U206-010 parallel cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U206-010, Black, USB A, Centronics 36, 1 pc(s), 7.1" (180.3 mm), 0.5" (12.7 mm)

Long summary description Tripp Lite U206-010 parallel cable Black:
This is an auto-generated long summary of Tripp Lite U206-010 parallel cable Black based on the first three specs of the first five spec groups.

Tripp Lite U206-010. Product color: Black, Connector 1: USB A, Connector 2: Centronics 36. Quantity per pack: 1 pc(s), Package width: 7.1" (180.3 mm), Package depth: 0.5" (12.7 mm). Country of origin: China, Master (outer) case width: 13.8" (350.5 mm), Master (outer) case length: 1" (25.4 mm)

Features
Product color *
Black
Connector 1
USB A
Connector 2
Centronics 36
Packaging data
Quantity per pack
1 pc(s)
Package width
7.1" (180.3 mm)
Package depth
0.5" (12.7 mm)
Package height
10" (254 mm)
Package weight
4.94 oz (140 g)
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332184747
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
3.31 lbs (1.5 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite U206-006-R parallel cable Black 72" (1.83 m) Tripp Lite U206-006-R parallel cable Black 72" (1.83 m)
(show image)
U206-006-R U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)