location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Saturn 3i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5736001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
50043859679985 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2023 11:58:43
The date of the most recent change of the data-sheet in Icecat's system
Fellowes 5736001 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ready to laminate in just 60 seconds with InstaHeat Technology
  • - Laminates A3 size documents in 80-125 micron pouches
  • - Laminator feed sensor indicates when a document has been misfed and stops the laminating process, allowing the pouch to be released and realigned
  • - Auto shut off after 30 minutes of inactivity, reducing energy consumption
  • - Lamination speed of 30cm/minute
  • - Includes 10-pouch laminating starter kit
  • - For use in small office environments
Guarantee: 2 Years
Long product name Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver :
The short editorial description of Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver

Saturn 3i, A3, 10.48 x 53.18 x 14.61cm , 2.31 kg
More>>>
Short summary description Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver:
This short summary of the Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Saturn 3i, 12.6" (32 cm), Cold/hot laminator, 1 min, 300 mm/min, 0.0787" (2 mm), A3

Long summary description Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver:
This is an auto-generated long summary of Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver based on the first three specs of the first five spec groups.

Fellowes Saturn 3i. Maximum lamination width: 12.6" (32 cm), Type: Cold/hot laminator, Preheating time: 1 min. Width: 20.9" (531.8 mm), Depth: 5.75" (146.1 mm), Height: 4.13" (104.8 mm)

Features
Type *
Cold/hot laminator
Preheating time *
1 min
Lamination speed *
300 mm/min
Maximum lamination width *
12.6" (32 cm)
Maximum document thickness *
0.0787" (2 mm)
Built-in display *
No
Warm-up time
1 min
Format *
A3
Features
Product color
Black, Silver
Weight & dimensions
Width
20.9" (531.8 mm)
Depth
5.75" (146.1 mm)
Height
4.13" (104.8 mm)
Weight
5.09 lbs (2.31 kg)
Logistics data
Harmonized System (HS) code
84729080
Brand Image Article code product Stock Price from
Fellowes 5716701 laminator Hot laminator White Fellowes 5716701 laminator Hot laminator White
(show image)
5716701 Lunar A3 Laminator
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Lithuania 1 distributor(s)