location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QT4010/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4010/15
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35 min
  • - Number of length steps: 9
  • - Minimum hair length: 0.0787" (2 mm) Maximum hair length: 0.709" (1.8 cm)
  • - Washable
  • - Black
Guarantee: 2 year(s)
Long product name Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black :
The short editorial description of Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black

Beard and moustache trimmer, 35 min/10h
More>>>
Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black:
The official marketing text of Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black as supplied by the manufacturer

The beard you want - made easy
Optimal trimming performance with sharp and skin friendly blades. 9 different length settings and washable trimmer head for extra convenience.

Powerful trimmer
- To touch up the beard and sideburns
- Sharper edges cut hair more efficiently
- Rounded tips are more gentle and glide better on the skin

Adjustable comb
- 9 length settings to easily get the length you want

Easy to clean
- Washable trimmer head

Rechargeable
- 35 minutes cordless use after 10 hours charging

Short summary description Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black:
This short summary of the Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco QT4010/15, Washable, Black

Long summary description Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black:
This is an auto-generated long summary of Philips Norelco QT4010/15 beard trimmer 9 0.709" (1.8 cm) Black based on the first three specs of the first five spec groups.

Philips Norelco QT4010/15. Minimum hair length: 0.0787" (2 mm), Maximum hair length: 0.709" (1.8 cm), Cutter width: 1.26" (3.2 cm). Product color: Black. Operating time: 35 min, Charging time: 10 h

Performance
Cutter width
1.26" (3.2 cm)
Number of length steps *
9
Minimum hair length *
0.0787" (2 mm)
Maximum hair length *
0.709" (1.8 cm)
Step precise
0.0787" (2 mm)
Performance
Washable
Yes
Design
Product color *
Black
Power
Operating time *
35 min
Charging time
10 h