LevelOne logo

LevelOne FCS-1153 security camera Box IP security camera 2592 x 1944 pixels Wall

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111050
Info modified on:
10 Aug 2024, 09:41:32
Bullet Points LevelOne FCS-1153 security camera Box IP security camera 2592 x 1944 pixels Wall:
  • - 5-Megapixel high-definition resolution
  • - 2.8-12 mm adjustable Vari-focal length for wide angle surveillance
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Video compression: H.264, MJPEG
  • - Removable IR-cut filter for day and night surveillance
  • - Power support: PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne FCS-1153 security camera Box IP security camera 2592 x 1944 pixels Wall:

5MP, IP, 2592 x 1944px, 30 fps, 1~1/10000 sec, CMOS 1/3.2", RAW, Fast Ethernet, PoE 802.3af

LevelOne FCS-1153 security camera Box IP security camera 2592 x 1944 pixels Wall:

The LevelOne FCS-1153 fixed-position camera offers an ultra-reliable, cost-effective solution for IP surveillance networks. Providing clear, sharp imagery with 5-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-1153 should be an essential part of any security deployment.

Short summary description LevelOne FCS-1153 security camera Box IP security camera 2592 x 1944 pixels Wall:

LevelOne FCS-1153, IP security camera, Wired, CE, FCC, ONVIF, Wall, Black, Gray, White, Box

Long summary description LevelOne FCS-1153 security camera Box IP security camera 2592 x 1944 pixels Wall:

LevelOne FCS-1153. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, ONVIF. Mounting type: Wall, Product color: Black, Gray, White, Form factor: Box. Minimum illumination: 0.05 lx, Lens viewing angle, horizontal: 81.6°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/3.2". Focus: Manual, Fixed focal length: 0.115" (2.93 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.