location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless Compact Flash 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Compact Flash
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCF54G-EU
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys Wireless Compact Flash 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - Compact Flash (CF)
  • - 54 Mbit/s
Long product name Linksys Wireless Compact Flash 54 Mbit/s :
The short editorial description of Linksys Wireless Compact Flash 54 Mbit/s

Flash Card Wless G Compact PDA compatible
More>>>
Linksys Wireless Compact Flash 54 Mbit/s:
The official marketing text of Linksys Wireless Compact Flash 54 Mbit/s as supplied by the manufacturer

Experience the speed and convenience of wireless networking on your PDA. The Wireless-G CompactFlash Card installs directly into your Pocket PC using a CompactFlash Type II slot. The user-friendly software makes it a snap to set up, and you?re ready to share data, printers, or high-speed Internet access over your existing wireless network at speeds up to 54Mbps. It's also compatible with Wireless-B (802.11b) wireless networks.
Use the Wireless CompactFlash Card to connect your PDA to wireless networks at the office, at home, or in any of the growing number of public wireless hotspot venues springing up in coffee shops, airport lounges, hotels and convention centers. With the Wireless-G CompactFlash Card you'll get more of what you own a PDA for information at your fingertips with total mobility.

Short summary description Linksys Wireless Compact Flash 54 Mbit/s:
This short summary of the Linksys Wireless Compact Flash 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless Compact Flash, Wireless, Compact Flash (CF), 54 Mbit/s

Long summary description Linksys Wireless Compact Flash 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless Compact Flash 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless Compact Flash. Connectivity technology: Wireless, Host interface: Compact Flash (CF). Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Compact Flash (CF)
Network
Maximum data transfer rate *
54 Mbit/s
Data link protocols
802.11g, 802.11b
Bandwidth
2.4 GHz
Design
Certification
FCC
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
0.882 oz (25 g)
Other features
Dimensions (WxDxH)
1.69 x 2.32 x 0.272" (43 x 59 x 6.9 mm)
Security features
WEP 64, 128 bit