HP logo

HP Compaq nx7010 P-M 725 1,6 GHz 512 MB/40 GB 15,4-inch WSXGA+ WVA dvd+rw ATI M Radeon 9200 LAN modem WXP Pro

Data-sheet quality:
created by HP
Product views:
76615
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year worldwide limited
Long product name HP Compaq nx7010 P-M 725 1,6 GHz 512 MB/40 GB 15,4-inch WSXGA+ WVA dvd+rw ATI M Radeon 9200 LAN modem WXP Pro:

HP Compaq nx7010 Business Notebook PC

HP Compaq nx7010 P-M 725 1,6 GHz 512 MB/40 GB 15,4-inch WSXGA+ WVA dvd+rw ATI M Radeon 9200 LAN modem WXP Pro:

Providing the optimum balance of price and performance, this range of notebooks delivers the best value and latest technology, at an affordable price.Meets business challenges by combining state of the art 15.4-inch widescreen technology, Microsoft® Windows® XP Professional and Intel® Centrino mobile technology all at an affordable price.

Short summary description HP Compaq nx7010 P-M 725 1,6 GHz 512 MB/40 GB 15,4-inch WSXGA+ WVA dvd+rw ATI M Radeon 9200 LAN modem WXP Pro:

HP Compaq nx7010 P-M 725 1,6 GHz 512 MB/40 GB 15,4-inch WSXGA+ WVA dvd+rw ATI M Radeon 9200 LAN modem WXP Pro

Long summary description HP Compaq nx7010 P-M 725 1,6 GHz 512 MB/40 GB 15,4-inch WSXGA+ WVA dvd+rw ATI M Radeon 9200 LAN modem WXP Pro:

HP Compaq nx7010 P-M 725 1,6 GHz 512 MB/40 GB 15,4-inch WSXGA+ WVA dvd+rw ATI M Radeon 9200 LAN modem WXP Pro

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.