location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-510RB printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-510RB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-510RB show
Show alternative article codes used in the online market place
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 10:16:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-510RB printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Samsung
  • - 62500 pages
Long product name Samsung CLP-510RB printer drum Original :
The short editorial description of Samsung CLP-510RB printer drum Original

CLP-510RB - OPC Drum
More>>>
Samsung CLP-510RB printer drum Original:
The official marketing text of Samsung CLP-510RB printer drum Original as supplied by the manufacturer

SAMSUNG imaging unit are specifically designed to ensure print quality with crisp, vibrant output from the first page to the last page. These easy-to-install image transfer units provide cost-effective, reliable operation and sharp, professional results every time.

reliable performance
- Compatible with original SAMSUNG laser supplies for reliable performance.

easy installation
- SAMSUNG drum is designed with the customer's convenience in mind. Each drum is easy to install and convenient to replace.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

Short summary description Samsung CLP-510RB printer drum Original:
This short summary of the Samsung CLP-510RB printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-510RB, Original, Samsung, CLP-510, CLP-510N, 62500 pages, Laser printing, Green

Long summary description Samsung CLP-510RB printer drum Original:
This is an auto-generated long summary of Samsung CLP-510RB printer drum Original based on the first three specs of the first five spec groups.

Samsung CLP-510RB. Type: Original, Brand compatibility: Samsung, Compatibility: CLP-510, CLP-510N. Package width: 14.1" (358 mm), Package depth: 7.09" (180 mm), Package height: 8.35" (212 mm). Page yield (black): 50000 pages, Page yield (color): 12500 pages

Features
Print technology
Laser printing
Compatibility *
CLP-510, CLP-510N
Type *
Original
Brand compatibility *
Samsung
Page yield *
62500 pages
Product color
Green
Weight & dimensions
Package width
14.1" (358 mm)
Package depth
7.09" (180 mm)
Package height
8.35" (212 mm)
Package weight
4.85 lbs (2.2 kg)
Other features
Page yield (black)
50000 pages
Page yield (color)
12500 pages