location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-93617 keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat. 6A keystone module, shielded with intelligent cable manager
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-93617 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032353539
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 16:56:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-93617 keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Category 6A 10GBase-T, 500 MHz
  • - ISO/IEC 11801 3rd Edition, EN 50173-1
  • - Suitable for PoE/PoE+/4PPoE (IEEE 802.3af, 802.3at, 802.3bt)
  • - Suitable for modular patch panel and modular wall outlet installation.
  • - RJ45-Jack, 8P8C
  • - Cable installation via insulation-displacement connectors, color coded in accordance with EIA/TIA 568 A & B
  • - Cable grip and cable fixation using intelligent cable manager
  • - Tool-free mounting connection
  • - 360° shield contact
  • - Case material: Zinc die-cast – nickel-plated
  • - Contact material: Phosphor bronze
  • - Contact coating: Nickel, gold-plated 0.5 µ
  • - Insertion force: Max. 30N (as per IEC 60603-7-51)
  • - Holding force: 7.7 kg between jack and plug
  • - Operating temperature range: -20 °C to +70 °C (ISO/IEC 11801, ANSI/TIA 568 C.2)
  • - Mating cycles: ≥ 1000 (ISO/IEC 11801, IEC 60603-7-51)
  • - Copper cable diameter: AWG (26/7 – 22/1), stranded and solid wire
  • - Tested with AWG 22/1 solid installation cable
  • - (DIGITUS® DK-174X-A-VH-X; AWG 22/1 cat. 7A installation cable)
  • - Dielectric strength: 1000 VDC (contact/contact), 1500 VDC (contact/ground)
  • - Tool-free installation using LSA insulation-displacement connectors color coded in accordance with EIA/TIA 568 A & B
  • - Intelligent cable manager (resealable)
  • - Dimensions (HxWxD): 21.0 x 14.5 x 34.5 mm
  • - Weight: 19.5 g
Long product name Digitus DN-93617 keystone module :
The short editorial description of Digitus DN-93617 keystone module

CAT 6A Keystone Jack, shielded tool free connection
More>>>
Short summary description Digitus DN-93617 keystone module:
This short summary of the Digitus DN-93617 keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-93617, Silver, Rj-45, 0.67 oz (19 g), China

Long summary description Digitus DN-93617 keystone module:
This is an auto-generated long summary of Digitus DN-93617 keystone module based on the first three specs of the first five spec groups.

Digitus DN-93617. Product color: Silver, Connector 1: Rj-45. Weight: 0.67 oz (19 g). Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)