Haier logo

Haier A2FE-735CRJ fridge-freezer Freestanding 347 L Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34700
Info modified on:
27 May 2024, 12:19:53
Short summary description Haier A2FE-735CRJ fridge-freezer Freestanding 347 L Red:

Haier A2FE-735CRJ, 347 L, No Frost (fridge), SN-T, 40 dB, 12 kg/24h, Red

Long summary description Haier A2FE-735CRJ fridge-freezer Freestanding 347 L Red:

Haier A2FE-735CRJ. Total net capacity: 347 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 248 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 99 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 274 kWh. Product color: Red

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.