location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 405-AADZ interface cards/adapter Internal SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405-AADZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-AADZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063767939 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 13:34:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 405-AADZ interface cards/adapter Internal SAS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: SAS
  • - Purpose: Server
  • - 12 Gbit/s
Long product name DELL 405-AADZ interface cards/adapter Internal SAS :
The short editorial description of DELL 405-AADZ interface cards/adapter Internal SAS

12Gbps SAS Host Bus Adapter External Controller - Full Height
More>>>
DELL 405-AADZ interface cards/adapter Internal SAS:
The official marketing text of DELL 405-AADZ interface cards/adapter Internal SAS as supplied by the manufacturer

The 12Gbps SAS Host Bus Adapter from Dell™offers an exceptional performance and advanced management functionality that can shave days off installing and managing adapters. It is coupled with up to 3x better IOPS performance per watt, which makes Dell 12Gbps host bus adapters the clear choice for the toughest virtualized, cloud and mission critical deployments.

Short summary description DELL 405-AADZ interface cards/adapter Internal SAS:
This short summary of the DELL 405-AADZ interface cards/adapter Internal SAS data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 405-AADZ, PCIe, SAS, Full-height, Server, 12 Gbit/s, - PowerVault TL2000 - PowerVault TL4000 - PowerVault MD3200 - PowerEdge R730 - PowerEdge T630 -...

Long summary description DELL 405-AADZ interface cards/adapter Internal SAS:
This is an auto-generated long summary of DELL 405-AADZ interface cards/adapter Internal SAS based on the first three specs of the first five spec groups.

DELL 405-AADZ. Host interface: PCIe, Output interface: SAS, Expansion card form factor: Full-height. Purpose: Server. Data transfer rate (max): 12 Gbit/s. Compatibility: - PowerVault TL2000 - PowerVault TL4000 - PowerVault MD3200 - PowerEdge R730 - PowerEdge T630 -...

The story is currently unavailable. Please, contact us.
Ports & interfaces
Host interface *
PCIe
Output interface *
SAS
Expansion card form factor
Full-height
Design
Internal *
Yes
Purpose
Server
LED indicators
Yes
Features
Data transfer rate (max)
12 Gbit/s
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatibility
- PowerVault TL2000 - PowerVault TL4000 - PowerVault MD3200 - PowerEdge R730 - PowerEdge T630 - PowerEdge R730XD - PowerEdge R430 - PowerEdge R530 - PowerEdge T430 - PowerEdge M630 - PowerEdge R930 - PowerEdge R230 - PowerEdge R330 - PowerEdge T330 - PowerEdge T130 - PowerEdge R730xd XL - PowerEdge R230XL - PowerEdge R330XL - Poweredge R830 - PowerVault MD3420 - PowerVault MD3820F - PowerVault MD3820i - PowerVault MD3800F - PowerVault MD3800i - PowerVault MD3400 - PowerVault MD3860f - PowerVault MD3860I - PowerVault MD3460 - PowerVault MD3060e - PowerEdge R640 - PowerEdge R740 - PowerEdge R940 - PowerEdge R740XD - PowerEdge R440 - PowerEdge T640 - PowerEdge T440 - PowerEdge R540 - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R840 - PowerEdge R940xa - PowerEdge R240 - PowerEdge R340 - PowerEdge R740xd2 - PowerEdge T340 - PowerEdge T140
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)