location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp2 2030
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K6Q12UT
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Data-sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One 14" Black
  • - Touchscreen
  • - Intel® Pentium® 2.41 GHz 2 MB
  • - DDR3-SDRAM 4 GB
  • - SSD 500 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Wi-Fi Powered USB Microphone in
  • - VESA mounting Panel mounting interface: 75 x 75 mm
  • - 180 W
Long product name HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black :
The short editorial description of HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black

RP2030 POS 4GB 500GB W7P-W8.1P SBY
More>>>
HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black:
The official marketing text of HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black as supplied by the manufacturer

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Short summary description HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black:
This short summary of the HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp2 2030, 14", 1366 x 768 pixels, Resistive, Intel® Pentium®, J2900, 2.41 GHz

Long summary description HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black:
This is an auto-generated long summary of HP rp rp2 2030 J2900 2.41 GHz All-in-One 14" 1366 x 768 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP rp rp2 2030. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen technology: Resistive. Processor family: Intel® Pentium®, Processor model: J2900, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: SSD, HDD interface: SATA III. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touchscreen technology
Resistive
Processor
Processor family *
Intel® Pentium®
Processor model *
J2900
Processor cores
4
Processor frequency
2.41 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
8 GB
Number of memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
SSD
HDD interface
SATA III
HDD speed
5700 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Audio system
DTS Studio Sound
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Powered USB
Yes
DisplayPorts quantity
1
DisplayPort version
1.2
Line-out
Yes
Microphone in
Yes
DC-in jack
Yes
Design
Chassis type
All-in-One
Product color
Black
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Power
AC input voltage
90-264 V
AC input frequency
50 - 60 Hz
Power supply
180 W
Ergonomics
Wall mountable
Yes
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
Weight & dimensions
Width
14" (356 mm)
Depth
1.71" (43.4 mm)
Height
9" (228.7 mm)
Width (with stand)
14" (356 mm)
Depth (with stand)
8.77" (222.8 mm)
Height (with stand)
14.4" (366.2 mm)
Weight
7.25 lbs (3.29 kg)
Weight (with stand)
15.1 lbs (6.83 kg)
Packaging data
Package width
23.5" (596.9 mm)
Package depth
9.5" (241.3 mm)
Package height
20" (508 mm)
Package weight
14.3 lbs (6.5 kg)
Security
Cable lock slot
Yes