location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB350FBPNRU
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 16.3 MP CMOS Touchscreen Brown
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 21x Digital zoom: 5x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 16 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Built-in speaker(s) Voice recording Wi-Fi Near Field Communication (NFC)
Long product name Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown :
The short editorial description of Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown

16.3MP, 1/2.3" BSI CMOS, OIS, f=4.1-86.1mm, 21x zoom, 1080p, 30fps, 3" LCD TFT, Wi-Fi, NFC, MicroSD, USB 2.0, AV, 216g
More>>>
Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown:
The official marketing text of Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown as supplied by the manufacturer

The Samsung WB350 Smart Camera's powerful 21x optical zoom brings you closer to your subject and its easy sharing capabilities bring you closer to the rest of the world. With its 21x optical zoom and 23mm wide-angle lens, you’ll be able to capture powerful images. The compact, cloud-enabled camera features Wi-Fi and NFC capabilities so you can share your creations just about any way imaginable. Both style and functionality are covered thanks to its retro and modern design that lets you control your camera with added elegance.

16.3MP BSI CMOS sensor

There are times you don't want to use a flash, like when you want to capture special moments indoors without disturbing others around you. The 16.3-megapixel BSI (backside-illuminated) CMOS sensor needs less light than conventional sensors, so you can capture properly exposed images without a flash. There’s also Low Light Shot mode, which merges three continuous shots into one clear photo.

3.0" TFT LCD Hybrid Touch Screen

The Hybrid Touch User Interface offers two options: use the 5-way button to quickly move the cursor up, down, left and right to intuitively navigate the menu and make selections on the 3.0” TFT LCD screen. Alternately, when you want to enter text, simply input the characters on the touch screen, much like you would on a smartphone. Navigating controls and sharing images couldn’t be easier

21x Optical Zoom, 23mm Wide Angle

From up close or far away, preserve the moment exactly how you want to remember it. Capture a spectacular mural that takes up the entire side of a building—or a field of colorful wildflowers that seems to stretch for miles—with the 23mm wide-angle lens. When you can’t get physically closer to your subject, the 21x optical zoom lets you capture every sharp detail.

Wi-Fi

NFC and Wi-Fi enabled features like Photo Beam, AutoShare, Remote Viewfinder and Mobile Link let you share images to compatible smart devices right next to you or on the other side of the world. Photo Beam easily sends any photo that you’re viewing to a smart device instantly. AutoShare saves photos to your smart device as you shoot and allows you to effortlessly post photos to social networks, store them on the cloud, and back them up to your PC. You can also monitor a sleeping baby from another room.

Wi-Fi Social Sharing

Show off a fabulous selfie with the rest of the world in no time flat. As long as you have a Wi-Fi connection, you can post images and videos directly to Facebook, YouTube, and now Flickr. Tag and add comments, too. You can also upload photos right to your blog, or email them to your family. Feel free to keep shooting, because your Smart Camera also comes with 2GB of free Dropbox web storage or 50GB if you have a GALAXY smartphone.

Autoshare

Save every photo you take with your smartphone. After you set it up, Samsung AutoShare will automatically send every snap instantly to your smartphone or tablet via Wi-Fi that is powered by NFC technology. Using your smartphone, AutoShare also GPS- tags your photos. Sharing your treasured memories couldn’t be any faster—or easier.

Samsung Link

Effortlessly save every moment you’ve captured. Samsung Link instantly and wirelessly streams your photos your PC or favorite web storage service such as Dropbox. No more waiting to go home to manually upload images. With one touch, you can show off photos and videos on your Smart TV or send them to any compatible smartphone. Sharing has never been this easy.

Photo Beam

When a friend wants a copy of that really great shot you took of her, now you can share it right away. Samsung Photo Beam lets you send photos to anybody with just the touch of your camera. Simply tap your SMART CAMERA on any NFC-compatible smartphone to automatically share whichever image you’re currently viewing. It’s that simple.

PC Auto Backup

Wirelessly transfer photos and movies to your PC or Mac. Simply select PC Auto Backup and you're all set. All your photos and videos are wirelessly transferred and safely stored on your computer. Feel free to delete photos from your camera knowing there's a duplicate set on your computer.

Short summary description Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown:
This short summary of the Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB 350F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Brown

Long summary description Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown:
This is an auto-generated long summary of Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown based on the first three specs of the first five spec groups.

Samsung WB 350F. Camera type: Compact camera, Megapixel: 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Weight: 7.62 oz (216 g). Product color: Brown

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16.3 MP
Sensor type *
CMOS
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 4608 x 3072, 3648 x 2736, 4608 x 2592, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768, 2832 x 2832
Image stabilizer *
Yes
Total megapixels
16.7 MP
Image formats supported *
EXIF, JPG
Lens system
Optical zoom *
21x
Digital zoom *
5x
Focal length range
4.1 - 86.1 mm
Minimum focal length (35mm film equiv)
0.906" (23 mm)
Maximum focal length (35mm film equiv)
19" (483 mm)
Maximum aperture number
2.8
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Macro focusing range (tele)
1.5 - 3.5 m
Macro focusing range (wide)
0.1 - 0.8 m
Auto Mode focusing range (tele)
3.5 - ∞
Auto Mode focusing range (wide)
0.8 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
16 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
11.8 - 161.4" (0.3 - 4.1 m)
Flash range (tele)
19.7 - 114.2" (0.5 - 2.9 m)
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Audio
Built-in speaker(s)
Yes
Voice recording
Yes
Audio system
Mono
Audio formats supported
AAC
Memory
Internal memory
9.5 MB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Memory slots
1
Maximum memory card size
64 GB
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
3"
Display resolution (numeric)
460000 pixels
Vari-angle LCD display
No
Ports & interfaces
USB version *
2.0
HDMI *
No
DC-in jack
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Backlight, Fireworks, Night, Night portrait, Panorama, Portrait, Spotlight, Sunset, Landscape
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
GPS (satellite)
No
Camera file system
DCF, Exif 2.21
Smartphone remote support
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product color *
Brown
Battery
Battery life (CIPA standard)
310 shots
Battery life (max)
2.6 h
Battery type
SLB-10A
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
4.47" (113.6 mm)
Depth
1.42" (36 mm)
Height
2.56" (65.1 mm)
Weight
7.62 oz (216 g)
Packaging content
Bundled software
I Launcher
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Intel Core 2 Duo 1.66 GHz / AMD Athlon X2 Dual-Core 2.2 GHz
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:51:25
Uk has collected 35 expert reviews for Samsung WB 350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 22:51:25
A dedicated mode dial is always welcome, but this one is perched on the corner of the camera and often got jogged by accident. The dial is home to some unusual options, including a Best Face mode that takes five photos and lets you choose which version to...
80%
Digitaltrends.com
Updated:
2016-11-14 22:51:25
Although point-and-shoot pocket camera sales are on the decline, manufacturers are finding that consumers are gravitating to cameras that are more advanced and incorporate unique feature, with a long zoom being one of them. The Samsung WB350F is one of th...
Good Excellent Wi-Fi, Advanced shooting modes, Responsive touchscreen navigation, Long lens in a compact design...
Bad Noisy images, Edges aren't as sharp, Startup could be faster, Prone to discoloration easily...
Bottom line For the price, the WB350F is a good camera coupled with a terrific long lens, easy-to-use operation, and excellent Wi-Fi. While it may not be as thin as many slim compact cameras, it's not bad considering that a 21x optical zoom lens is packed inside it...
85%
techadvisor.co.uk
Updated:
2016-11-14 22:51:25
With a 16.3 megapixel sensor, long zoom and built-in Wi-Fi, the Samsung WB350F has specs to impress. It's a looker, too, with a retro chassis and faux-leather finish in black, brown, white, red or blue. See The 7 best CSC: the best sub-£500 compact system...
Bottom line All in all, then, this is a versatile, decent performer, with the zoom range, manual options and easy sharing features that will immediately endear it to more ambitious travel photographers – especially those who aren't ready to step up to a DSLR or mirro...
80%
jamonline.ph
Updated:
2016-12-29 03:40:44
We all agree that point-and-shoot camera buyers are slowly deteriorating because of smartphone getting better camera sensors, and DSLRS & mirrorless cameras getting a larger share in the market. That's why most manufacturers are doing something to spice u...
0%
gadgetsmagazine.com.ph
Updated:
2017-11-10 08:43:20
The WB350F is a little on the thick side. It's slightly larger than my five-inch smartphone (when the phone is in a rugged case), though with a little effort, it can fit completely in the hip pocket of my jeans. The top edge of the camera is home to the a...
Bottom line Wi-Fi connectivity and the accompanying app let this device do a lot more than many other devices at its price point.Also published in GADGETS MAGAZINE March 2014Reviewed by Ren Alcantara...
80%
theverge.com
Updated:
2016-11-14 22:51:25
For the vast majority of people, the compact camera is dead. Today's smartphones take good enough pictures, easily fit in our pockets, and are always with us. But there are situations where the fixed lens on a smartphone just doesn't cut it.If you're look...
50%
photoxels.com
Updated:
2016-11-14 22:51:25
This Samsung WB350F Review is based on a production model. All sample images are unretouched, except where specified.Pocketable ultra zoom. The Samsung WB350F is targeted to point-and-shoot photographers who want an easy-to-use compact ultra zoom that is...
0%
digitalcamerareview.com
Updated:
2016-11-14 22:51:25
Travel zooms look and handle like standard compact P&S digital cameras, but they feature extra long zoom lenses (typically 15x to 35x) and manual exposure options not included on their auto exposure only compact P&S digital camera siblings. Samsung's new...
Good Fast maximum aperture, 21x zoom, Very good image quality for the beginner photographer...
Bad LCD is prone to glare, No RAW mode, Image noise increases exponentially at sensitivities higher than ISO 400 (indoor shots in low light conditions will appear grainier)...
Bottom line BUY the Samsung WB350F Argos.co.uk £249.99 see all pricing for the Samsung WB350F CONCLUSION While the WB350F compares nicely to most of its competition in terms of features and handling, the higher than average noise levels above ISO 400 might be a deal...
70%
pcmag.com
Updated:
2016-11-14 22:51:25
The Samsung WB350F ($259.99 list)$155.00 at Amazon is a slim compact camera with a long 21x zoom lens and one of the best set of Wi-Fi features out there. It's wrapped in a chic leatherette (your choice of white, black, blue, red, or brown) and has a resp...
Good Sharp, 21x zoom lens. Wide-angle field of view. Snappy focus. Touch-screen display. Excellent Wi-Fi implementation. Chic design.
Bad Overly noisy images. Slow to start up. Limited burst shooting. No external battery charger included...
Bottom line The Samsung WB350F compact camera is a slim shooter with a 21x zoom lens and Wi-Fi, but image noise is a serious drawback...
60%
photographyblog.com
Updated:
2016-11-14 22:51:25
The Samsung WB350F is a 16 megapixel travel-zoom compact camera featuring built-in Wi-fi and NFC connectivity. The WB350F also offers a 21x optical zoom with a 23mm wide-angle setting and optical image stabilisation, 16.3 Megapixel 1/2.3-inch BSI CMOS sen...
Bottom line The Samsung WB350F is essentially the same as last year's WB800F camera, with added NFC connectivity, a repositioned pop-up flash, loss of a handgrip and mini HDMI port, and the adoption of the micro SD memory card format to make it slimmer. While the Sa...
70%