location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1005D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1005D/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7612758090764 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 564489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 16:08:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - Cat3, Cat4, Cat5, Cat5e 100Base-TX, 10Base-T
  • - MAC address table: 2000 entries Switching capacity: 1 Gbit/s
Guarantee: 5 years
Long product name D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black :
The short editorial description of D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black

DES-1005D - Fast Ethernet, Duplex, 5x RJ-45, IEEE 802.3x, 2K MAC, Auto-MDIX, RoHS, Black
More>>>
D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black:
The official marketing text of D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black as supplied by the manufacturer

D-Link's DES-1005D is a powerful 5 port 10/100Mbps desktop switch that is an ideal choice for small workgroups.

The DES-1005D allows users to simply plug any port to either a 10Mbps Ethernet or 100Mbps Fast Ethernet network for compatibility, convenience, and faster connection. The switch comes in a small compact size designed for easy installation and high performance. The DES-1005D eliminates unnecessary traffic and relieves data congestion by delivering dedicated bandwidth for each of the five ports.

Each port on the DES-1005D supports automatic MDI/MDIX detection providing true 'plug and play' capability without the need for confusing crossover cables or crossover ports. With the media auto-sensing feature, plug in the network cable to the DES-1005D directly without the need to worry if the end node is a NIC (Network Interface Card) or switch/hub. The DES-1005D also supports flow control and auto-negotiation of half or full duplex transfer modes for each port.

The DES-1005D provides dynamic memory allocation for data flow control to guarantee against possible packet loss. The DSS-5+ uses fast store-and-forward switching to ensure low data latency and prevents error packages from transmitting among segments.

Auto-sensing 10/100 ports
The DES-1005D uses auto-sensing 10/100 Mbps ports, allowing a small workgroup to flexibly connect to Ethernet and Fast Ethernet devices to create an integrated network. These ports detect the network speed and auto-negotiate between 10BASE-T and 100BASE-TX, as well as between full and half-duplex, allowing you to get the maximum speed possible for each device connected to your network.

Auto MDI/MDIX CrossOver
All ports support automatic MDI/MDIX crossover, eliminating the need for crossover cables or uplink ports. Each port can be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables.

Flow Control for Secure Transmission
802.3x flow control on each port minimizes dropped packets when the port’s receiving buffer is full. This gives you a more reliable connection for all of your connected devices.

Short summary description D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black:
This short summary of the D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1005D, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black:
This is an auto-generated long summary of D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black based on the first three specs of the first five spec groups.

D-Link DES-1005D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
100Base-TX, 10Base-T
Cable types supported
Cat3, Cat4, Cat5, Cat5e
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
Data transmission
Supported data transfer rates
10/20/100/200 Mb/s
Switching capacity *
1 Gbit/s
Forwarding rate
0.1488 Mpps
MAC address table *
2000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.2 Gbit/s
Packet buffer memory
0.046875 MB
Design
Rack mounting *
No
Stackable *
No
Product color
Black
LED indicators
LAN, Power
Certification
RoHS, FCC, CE
Performance
Plug and Play
Yes
Technical details
Shipping (inner) case height
9.06" (23 cm)
Shipping (inner) case width
13.8" (35 cm)
Shipping (inner) case length
20.3" (51.5 cm)
Shipping (inner) case net weight
18.7 lbs (8.5 kg)
Technical details
Quantity per shipping (inner) case
50 pc(s)
Pallet gross weight (air)
1025.6 lbs (465.2 kg)
Number of cartons per pallet (air)
48 pc(s)
Quantity per pallet (air)
2400 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
77.8" (197.5 cm)
Pallet gross weight (sea)
1025.6 lbs (465.2 kg)
Number of cartons per pallet (sea)
48 pc(s)
Quantity per pallet (sea)
2400 pc(s)
Pallet height (sea)
77.8" (197.5 cm)
Shipping (inner) case weight
20.4 lbs (9.25 kg)
Power
Power consumption (typical)
2.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
8.528 BTU/h
Weight & dimensions
Width
4.93" (125.3 mm)
Depth
3.28" (83.4 mm)
Height
1.15" (29.1 mm)
Packaging data
Cables included
AC
User guide
Yes
Manual
Yes
Package width
2.56" (65 mm)
Package depth
4.13" (105 mm)
Package height
3.86" (98 mm)
Package weight
6 oz (170 g)
Logistics data
Harmonized System (HS) code
85176990
Other features
Packet transfer speed
14880 - 148800 p/s
Power LED
Yes
Brand Image Article code product Stock Price from
3com

3com 4210 18-Port Managed L2 Power over Ethernet (PoE)
(show image)
3CR17332-91-ME 4210 18-Port 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Baseline Switch 2924-SFP Plus Managed
(show image)
3CBLSG24-ME Baseline Switch 2924-SFP Plus 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax 5 Ports 10/100Mbps Desktop Switch Unmanaged
(show image)
ES-3105P 5 Ports 10/100Mbps Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black
(show image)
DES-1008D/E DES-1008D 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Module 2port 10GB XFP f DEM-4x transc D-Link Module 2port 10GB XFP f DEM-4x transc
(show image)
DEM-420X Module 2port 10GB XFP f DEM-4x transc 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR) D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR)
(show image)
DEM-421XT DEM-421XT 10Gigabit XFP (10GBASE-SR) 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen)
(show image)
DES-1316K 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 8-ports Gigabit SX module f DES-6500 D-Link 8-ports Gigabit SX module f DES-6500
(show image)
DES-6505 8-ports Gigabit SX module f DES-6500 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 16-ports twisted pair Fast Ethernet module f DES-6500 D-Link 16-ports twisted pair Fast Ethernet module f DES-6500
(show image)
DES-6508 16-ports twisted pair Fast Ethernet module f DES-6500 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 24-poorts 10/100 beheerde stackable switch D-Link 24-poorts 10/100 beheerde stackable switch
(show image)
DES-3226S/BE 24-poorts 10/100 beheerde stackable switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 3 distributor(s)
Luxembourg 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)