D-Link logo

D-Link DI-604/E wired router Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270469
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
1 year
Long product name D-Link DI-604/E wired router Black, Stainless steel:

4-Port Broadband Router

D-Link DI-604/E wired router Black, Stainless steel:

The DI-604 combines the latest advancements in chip technology, low-cost design and manufacturing with new, feature-rich firewall and network management controls to give you quite possibly the most advanced, yet affordable Ethernet router to date. The Cable Diagnostic Utility feature is the latest utility included in the DI-604 for diagnosing cable connection problems with the wired Ethernet cable. This feature can indicate to users which Ethernet cable connected to the router has problems, identifying where and what the problem is.

The DI-604 is ideal if you’re creating your first home or small business network, or if you’re a more advanced user looking for additional management settings. A simple, yet intelligent, web-based setup wizard makes the DI-604 easy for anyone to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate.

The DI-604 has an integrated 4-port switch with 10/100 Ethernet ports for directly connecting up to four computers. And one Ethernet cable is included with the DI-604, just to get you started.

So, whether you’re a college student who wants to network with friends and roommates, an executive working at home or in a small office, or a concerned parent who just wants to have more control over how your children access the Internet, then the D-Link Express EtherNetwork DI-604 is the networking solution for you, even if you don’t know anything about networking.

Features:
• New Integrated Cable Diagnostic Utility
• Advanced Firewall & Parental Control
• Built-In 4-Port Switch
• Support UPnP

Short summary description D-Link DI-604/E wired router Black, Stainless steel:

D-Link DI-604/E, Ethernet WAN, Black, Stainless steel

Long summary description D-Link DI-604/E wired router Black, Stainless steel:

D-Link DI-604/E. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Firewall security: Network address translation (NAT) firewall, VPN support: VPN Pass Through: PPTP, L2TP, IPSec. Safety: FCC, UL. Product color: Black, Stainless steel. Input current: 2.4 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.