location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-1000AP+/E show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - Wireless
  • - 100 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: 3 Year
Long product name D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s :
The short editorial description of D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s

22MBPS W LESS ACCESS PNT 10 100 MBPS
More>>>
D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s:
The official marketing text of D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s as supplied by the manufacturer

Product Features:
• 5 Different Operation Modes Including Repeating Mode
• Load Balancing for Improved Bandwidth
• Backup Mode for A.P. Redundancy

D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivity - the D-Link AirPremier™ DWL-1000AP+ Access Point capable of transfer data with a maximum wireless signal rate of up to 22Mbps* with 802.1x support for improved wireless security.

The DWL-1000AP+ is an enterprise wireless access point featuring advanced silicon chip design from Texas Instruments, utilizing their patented Digital Signal Processing™ technology providing more secure wireless connectivity and expansion for emerging enterprises.

The DWL-1000AP+ can be configured to perform in any one of five modes as wireless access point, as a point-to-point bridge with another DWL-1000AP+, as a point-to-multi-point wireless bridge, as a wireless client, or as a wireless repeater.

In access point mode, the DWL-1000AP+ offers a load-balancing feature that maximizes the wireless bandwidth available to wireless clients by sharing the load within a group of access points. Additionally, the DWL-1000AP+ provides a redundancy feature to allow it to be configured to backup a primary access point. These advanced features along with 802.1x support makes the DWL-1000AP+ an ideal solution for hotspot deployments, for creating and extending wireless local networks in offices or other workplaces where wireless security is required.

The DWL-1000AP+ is fully compatible with the IEEE 802.11b standard making it interoperable with all existing 802.11b compliant devices. When the wireless network is comprised of other D-Link products such as the AirPlus DWL-520+ Wireless PCI Adapter, DWL-650+ Wireless Cardbus Adapter, transfer rates can be a high as 22Mbps*!

Short summary description D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s:
This short summary of the D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point, Wireless, Wireless, 100 Mbit/s

Long summary description D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s:
This is an auto-generated long summary of D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point. Connectivity technology: Wireless, Host interface: Wireless. Maximum data transfer rate: 100 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: SMA 2.0dB

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Wireless
Network
Maximum data transfer rate *
100 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Security algorithms
256-bit WEP
Design
Antenna type
SMA 2.0dB
Certification
FCC UL
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-25 - 75 °C
Weight & dimensions
Weight
32 oz (907 g)
Other features
I/O ports
IEEE 802.1x IEEE 802.11b IEEE 802.3 IEEE 802.3u
Dimensions (WxDxH)
6.5 x 9.17 x 1.38" (165 x 233 x 35 mm)
Supported data transfer rates
1, 2, 5.5, 11, 22 Mbps
Outdoor range
400m
Indoor range
100 m
Brand Image Article code product Stock Price from
Sweex

Sweex Wireless LAN PC Card 54 Mbps Internal 54 Mbit/s
(show image)
LC500060/70 Wireless LAN PC Card 54 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Eminent (WGPI03) Wireless 54Mbps PCI card 54 Mbit/s Eminent (WGPI03) Wireless 54Mbps PCI card 54 Mbit/s
(show image)
8078 (WGPI03) Wireless 54Mbps PCI card 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Wireless Cardbus Adapter WL-100G 54 Mbit/s ASUS Wireless Cardbus Adapter WL-100G 54 Mbit/s
(show image)
WL-100G Wireless Cardbus Adapter WL-100G 0.00
(excl. VAT)
0 (incl. VAT)
ASUS WL-138G PCI adapter 54 Mbit/s ASUS WL-138G PCI adapter 54 Mbit/s
(show image)
WL-138G WL-138G PCI adapter 0.00
(excl. VAT)
0 (incl. VAT)
Dynalink

Dynalink AirbridgeCard 54Mbps Wless PCI f Desktop
(show image)
C54RI AirbridgeCard 54Mbps Wless PCI f Desktop 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC 802.11g 2.4GHz 54Mbps Wireless Cardbus Adapter 54 Mbit/s
(show image)
SMC2835WEU 802.11g 2.4GHz 54Mbps Wireless Cardbus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC 802.11g 2.4GHz 54Mbps Wireless PCI Adapter 54 Mbit/s
(show image)
SMC2802WEU 802.11g 2.4GHz 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s
(show image)
WPC11-EU Wireless-B Notebook Adapter for Europe 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s
(show image)
DWL-610 802.11b Wireless LAN CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s
(show image)
DWL-510 2.4GHz Wireless LAN PCI Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)