location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Mobile Series StyleView Notebook Cart Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StyleView Notebook Cart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV21-30007
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ergotron Mobile Series StyleView Notebook Cart Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Minimum notebook screen size compatibility: 27"
  • - Maximum weight capacity: 30 lbs (13.6 kg)
  • - Height adjustment
Guarantee: 5 years
Long product name Ergotron Mobile Series StyleView Notebook Cart Black :
The short editorial description of Ergotron Mobile Series StyleView Notebook Cart Black

StyleView Laptop Cart
More>>>
Short summary description Ergotron Mobile Series StyleView Notebook Cart Black:
This short summary of the Ergotron Mobile Series StyleView Notebook Cart Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Mobile Series StyleView Notebook Cart, Black, 27", 30 lbs (13.6 kg), 508 mm, 143.3 lbs (65 kg), 24 x 32 x 56" (610 x 813 x 1422 mm)

Long summary description Ergotron Mobile Series StyleView Notebook Cart Black:
This is an auto-generated long summary of Ergotron Mobile Series StyleView Notebook Cart Black based on the first three specs of the first five spec groups.

Ergotron Mobile Series StyleView Notebook Cart. Product color: Black, Minimum notebook screen size compatibility: 27", Maximum weight capacity: 30 lbs (13.6 kg). Height adjustment: 508 mm. Package weight: 143.3 lbs (65 kg). Package dimensions (WxDxH): 24 x 32 x 56" (610 x 813 x 1422 mm). Mounting interface: VESA FDMI MIS-D, 100/75, C

Country Distributor
France 1 distributor(s)