APC logo

APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" 1280 x 960 pixels

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155397
Info modified on:
25 Aug 2021, 14:33:53
Guarantee:
2 years repair or replace
Long product name APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" 1280 x 960 pixels:

1U rackmountable integrated keyboard, 17" monitor and mouse

APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" 1280 x 960 pixels:

Optimize rack space. Maximize system visibility.
APC’s Rackmount Keyboard Monitor Mouse (KMM) is an integrated keyboard, 15” or 17” monitor, and mouse in a compact 1U design, which allows a KVM switch to be mounted in the rear of the device. The device is easily installed and minimizes support and maintenance costs, ensuring lower cost of ownership. The ultra-thin LCD screen, touchpad technology, and easy-to-install slide rails combine to form a high-quality, streamlined solution built for server management. The Rackmount KMM can be used in a variety of IT environments, from computer rooms to large data centers.

Includes: Cable management arm, Rack Mounting brackets, User Manual.

Short summary description APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" 1280 x 960 pixels:

APC 17" Rack LCD Monitor Keyboard Mouse, 17", 1280 x 960 pixels, LCD, 200 cd/m², 300:1, 16.78 million colors

Long summary description APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" 1280 x 960 pixels:

APC 17" Rack LCD Monitor Keyboard Mouse. Display diagonal: 17", Display resolution: 1280 x 960 pixels, Display: LCD. Certification: cUL Listed,CCC,CE,CSA,CSA C22.2 No. 60960,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,EN.... AC adapter input voltage: 90 - 264 V, AC adapter frequency: 50 - 60 Hz. Dimensions (WxDxH): 17.5 x 29.3 x 1.73" (445 x 743 x 44 mm). Width: 17.5" (445 mm), Depth: 29.3" (743 mm), Weight: 32.6 lbs (14.8 kg)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.