Honeywell logo

Honeywell 1.8m USB cable 70.9" (1.8 m) USB A Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49945
Info modified on:
08 Dec 2023, 12:52:00
Long product name Honeywell 1.8m USB cable 70.9" (1.8 m) USB A Black:

USB Cable 1.8m Black

Short summary description Honeywell 1.8m USB cable 70.9" (1.8 m) USB A Black:

Honeywell USB Cable 1.8m, 70.9" (1.8 m), USB A, USB A, Black

Long summary description Honeywell 1.8m USB cable 70.9" (1.8 m) USB A Black:

Honeywell USB Cable 1.8m. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.