location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Terminal Conn. 4 Pin 3.81mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Terminal Conn. 4 Pin 3.81mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18598
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:00:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis Terminal Conn. 4 Pin 3.81mm :
The short editorial description of Axis Terminal Conn. 4 Pin 3.81mm

4 Pin Terminal connector for Axis 2100 2120 Network cameras
More>>>
Short summary description Axis Terminal Conn. 4 Pin 3.81mm:
This short summary of the Axis Terminal Conn. 4 Pin 3.81mm data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Terminal Conn. 4 Pin 3.81mm

Long summary description Axis Terminal Conn. 4 Pin 3.81mm:
This is an auto-generated long summary of Axis Terminal Conn. 4 Pin 3.81mm based on the first three specs of the first five spec groups.

Axis Terminal Conn. 4 Pin 3.81mm

Country Distributor
United Kingdom 1 distributor(s)