location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-K806S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-K806S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-K806S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086557665
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-K806S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 45000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-K806S toner cartridge 1 pc(s) Original Black :
The short editorial description of Samsung CLT-K806S toner cartridge 1 pc(s) Original Black

45000 pages, black
More>>>
Samsung CLT-K806S toner cartridge 1 pc(s) Original Black:
The official marketing text of Samsung CLT-K806S toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Only original Samsung supplies allow users to take full advantage of the advanced easy-to-use features and benefits built into every Samsung printer. Samsung designs and manufactures our original color supplies hand-in-hand with Samsung printers to help ensure the full spectrum of bright, crisp colors, print quality and reliability that result in real value and savings.

- Designed and Manufactured by Samsung
- Enjoy Crisp, Vibrant Color Prints
- Get Real Value and Savings

Short summary description Samsung CLT-K806S toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung CLT-K806S toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-K806S, 45000 pages, Black, 1 pc(s)

Long summary description Samsung CLT-K806S toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung CLT-K806S toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung CLT-K806S. Black toner page yield: 45000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
SLX74/75/7600GX
Quantity per pack *
1 pc(s)
Black toner page yield *
45000 pages
Type *
Original
Features
Printing colors *
Black
Brand compatibility *
Samsung
Other features
Print technology
Laser printing
Country Distributor
United Kingdom 1 distributor(s)