location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB Tablet / SmartPhone Charging Station with OTG Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-004-OTG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182937 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 10:01:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Contact
  • - 100 - 240 V
Guarantee: 2-year limited warranty
Long product name Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor :
The short editorial description of Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor

4-Port USB Tablet / SmartPhone Charging Station with OTG Hub
More>>>
Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor:
The official marketing text of Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor as supplied by the manufacturer

Tired of searching for wall outlets or swapping out one device to charge another? Tripp Lite's U280-004-OTG Charging hub with OTG is the solution, featuring four ports for charging tablets, phones, or other mobile devices, all at the same time. It provides a single location to charge multiple devices, and its sleek, compact design keeps your charging area neat and clutter free. It features two 5V, 2A ports and two 5V, 1A ports, providing up to 6A for charging the connected devices. Furthermore, it comes with an internal power supply, eliminating the need to fumble around with bulky power adapters. When not being used for charging, it doubles as a USB OTG hub. Simply connect your OTG compatible tablet or phone to the dedicated port on the hub, and then connect up to four USB devices (flash drive, mouse, keyboard, etc.). You can now use those devices on your tablet or phone. So whether you're at home or in the office, our Charging Hub with OTG provides an ideal solution for charging your devices or expanding the functionality of your OTG compatible tablet or phone. Input: 100-240V, 50/60Hz, 1.0A / Output: 5V 6A
- Features four ports for charging tablets, phones, or other mobile devices in a single location
- Includes two 5V, 2A ports and two 5V, 1A ports
- Doubles as a USB OTG Hub when not being used for charging; connect up to four USB devices (flash drive, mouse, keyboard, etc.) to your OTG compatible tablet or phone
- USB Battery Charging (BC) specification 1.2 compliant. Supports iPad; iPhone; Samsung Galaxy (Tab, Phone, and Note); Microsoft Surface; and more
- Sleek, compact design keeps charging area neat and clutter free
- Features Over-Temperature and Over-Current detection and protection
- Internal power supply eliminates the need to fumble around with bulky power adapters
- Input: 100-240V, 50/60Hz, 1.0A / Output: 5V 6A

Short summary description Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor:
This short summary of the Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-004-OTG, Indoor, AC, White

Long summary description Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-004-OTG. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V. USB 2.0 ports quantity: 4. Product color: White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
4
Charger type *
Indoor
Operating principle
Contact
Certification
UL 60950-1: 2007, CAN/CSA-C22.2 No. 60950-1:07, IEC 60950-1, EN55022, EN55024, FCC B, RoHS
Design
Product color *
White
Power
Input voltage
100 - 240 V
Weight & dimensions
Width
4.1" (104.1 mm)
Depth
3.9" (99.1 mm)
Height
1.2" (30.5 mm)
Weight
7.2 oz (204.1 g)
Other features
Type
Desktop charging station organizer
Brand Image Article code product Stock Price from
Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor
(show image)
U280-W01-QC3 1-Port USB Wall Charger with Quick Charge 3.0 Technology 0.00
(excl. VAT)
0 (incl. VAT)