Axis logo

Axis OfficeBasic Parallel print server Ethernet LAN

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31298
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
1 years
Long product name Axis OfficeBasic Parallel print server Ethernet LAN:

AXIS OfficeBasic Parallel

Short summary description Axis OfficeBasic Parallel print server Ethernet LAN:

Axis OfficeBasic Parallel, RISC, 100 MHz, 8 MB, 2 MB, Ethernet LAN, 2.7 W

Long summary description Axis OfficeBasic Parallel print server Ethernet LAN:

Axis OfficeBasic Parallel. Processor model: RISC, Processor frequency: 100 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Power consumption (typical): 2.7 W. Safety: EN 60950

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.