location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TX432 Internal Fiber 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX432
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX432 V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364021917 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:36:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TX432 Internal Fiber 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Fiber
  • - 10000 Mbit/s
  • - Internal
Long product name TP-Link TX432 Internal Fiber 10000 Mbit/s :
The short editorial description of TP-Link TX432 Internal Fiber 10000 Mbit/s

10-Gigabit 2-Port SFP + Module
More>>>
TP-Link TX432 Internal Fiber 10000 Mbit/s:
The official marketing text of TP-Link TX432 Internal Fiber 10000 Mbit/s as supplied by the manufacturer

What This Product Does
10-Gigabit 2-Port SFP+ Module TX432 is an interface card providing two 10G SFP+ ports. It is applicable to multiple TP-LINK switch models/SFP+ transceivers/SFP+ cables.

Short summary description TP-Link TX432 Internal Fiber 10000 Mbit/s:
This short summary of the TP-Link TX432 Internal Fiber 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TX432, Internal, Wired, Fiber, 10000 Mbit/s

Long summary description TP-Link TX432 Internal Fiber 10000 Mbit/s:
This is an auto-generated long summary of TP-Link TX432 Internal Fiber 10000 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TX432. Internal. Connectivity technology: Wired, Interface: Fiber. Maximum data transfer rate: 10000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Interface *
Fiber
Fiber ports quantity
2
Fiber optic connector
SFP+
Network
Maximum data transfer rate *
10000 Mbit/s
Networking standards *
IEEE 802.3ae, IEEE 802.3aq
Design
Internal *
Yes
LED indicators
Yes
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
4.57" (116 mm)
Depth
3.62" (92 mm)
Height
1.22" (31 mm)
Packaging data
Package width
8.03" (204 mm)
Package depth
6.5" (165 mm)
Package height
2.56" (65 mm)
Package weight
10.9 oz (310 g)
Brand Image Article code product Stock Price from
TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s
(show image)
TL-WN781N 150Mbps Wireless N PCI Express Adapter 0.00
(excl. VAT)
0 (incl. VAT)