location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL007234N sport kayak 2 person(s) Lime, White Polyvinyl chloride (PVC) Inflatable kayak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL007234N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL007234N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388611077
Category: Sport Kayaks Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
JILONG JL007234N user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name JILONG JL007234N sport kayak 2 person(s) Lime, White Polyvinyl chloride (PVC) Inflatable kayak :
The short editorial description of JILONG JL007234N sport kayak 2 person(s) Lime, White Polyvinyl chloride (PVC) Inflatable kayak

2-Person, Inflated, 3 Air Chambers, Capacity 165kg, PVC
More>>>
Short summary description JILONG JL007234N sport kayak 2 person(s) Lime, White Polyvinyl chloride (PVC) Inflatable kayak:
This short summary of the JILONG JL007234N sport kayak 2 person(s) Lime, White Polyvinyl chloride (PVC) Inflatable kayak data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL007234N, Inflatable kayak, 2 person(s), 363.8 lbs (165 kg), Lime, White, Polyvinyl chloride (PVC), 2 seat(s)

Long summary description JILONG JL007234N sport kayak 2 person(s) Lime, White Polyvinyl chloride (PVC) Inflatable kayak:
This is an auto-generated long summary of JILONG JL007234N sport kayak 2 person(s) Lime, White Polyvinyl chloride (PVC) Inflatable kayak based on the first three specs of the first five spec groups.

JILONG JL007234N. Type: Inflatable kayak, Number of persons: 2 person(s), Maximum weight capacity: 363.8 lbs (165 kg). Product color: Lime, White, Housing material: Polyvinyl chloride (PVC), Number of seats: 2 seat(s). Width: 31.9" (810 mm), Depth: 22.8" (580 mm), Height: 129.9" (3300 mm). Air pump type: Foot pump, Displacement volume: 2000 cm³. Minimum order quantity: 1 pc(s), Quantity per pallet: 12 pc(s)