location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 502E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
502E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50F200E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646565738 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:13:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 502E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 1500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 502E toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark 502E toner cartridge 1 pc(s) Original Black

502E 1.5K Corporate Toner Cartridge
More>>>
Lexmark 502E toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark 502E toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

The natural evolution of the Unison Print System.

The Unison Corporate cartridge life cycle, guided by the principles of zero waste and the circular economy, occurs in the EU.

Corporate Cartridges

Driven by our commitment to corporate social responsibility and guided by the principles of zero waste and the circular economy, Lexmark’s A4 CS/CX and MS/MX Corporate Cartridges further advance the sustainability innovations delivered by the Unison toner print system. The Corporate cartridges are manufactured in the EU. This ensures consistent product availability, minimises supply chain environmental impact and maintains production within the local economy.

Lexmark Cartridge Collection Program

Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Unison™ Toner

Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Best Together

Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Standard Yield

Keep up-front costs low and quality high with Genuine Lexmark cartridges. Standard Yield cartridges offer a lower purchase price and contain fewer pages than High Yield cartridges do. Perfect for low volume printing.

Lexmark Return Program Cartridges

Lexmark Return Program cartridges are patented print cartridges sold at a discount in exchange for the customer’s agreement to the license requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing and/or recycling. The Return Program cartridges are licensed for single use only and are designed to stop working after the delivery of a fixed amount of toner. A variable amount of toner will remain in the cartridge when replacement is required. In addition, the cartridge is designed to automatically update the memory in your printer to protect against the introduction of counterfeit and/or unauthorised third-party cartridges. If the customer does not accept these terms, replacement cartridges sold without these terms are available through

Short summary description Lexmark 502E toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 502E toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 502E, 1500 pages, Black, 1 pc(s)

Long summary description Lexmark 502E toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 502E toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 502E. Black toner page yield: 1500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
- MS610de - MS610dn - MS510dn - MS410dn - MS310dn - MS410d - MS310d - MS610dte - MS312dn - MS415dn
Quantity per pack *
1 pc(s)
Black toner page yield *
1500 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Lexmark
Country of origin
European Union
Packaging data
Package width
17.7" (450 mm)
Package depth
5.35" (136 mm)
Package height
7.17" (182 mm)
Package weight
28.2 oz (800 g)
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)