Cisco logo

Cisco Unified IP Conference Phone 8831 Daisy Chain Kit IP phone Black LCD

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57263
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Cisco Unified IP Phones and Conference Stations are covered by a Cisco standard 1-year replacement warranty.
Long product name Cisco Unified IP Conference Phone 8831 Daisy Chain Kit IP phone Black LCD:

Unified IP Conference Phone 8831 Daisy Chain Kit for APAC, EMEA, and Australia (8831 Base Unit + aisy Chain Cable 18 ft)

Short summary description Cisco Unified IP Conference Phone 8831 Daisy Chain Kit IP phone Black LCD:

Cisco Unified IP Conference Phone 8831 Daisy Chain Kit, IP Phone, Black, Polycarbonate, Digital, LCD, 3.5"

Long summary description Cisco Unified IP Conference Phone 8831 Daisy Chain Kit IP phone Black LCD:

Cisco Unified IP Conference Phone 8831 Daisy Chain Kit. Product type: IP Phone, Product color: Black, Case material: Polycarbonate. Volume control: Digital. Display: LCD, Display diagonal: 3.5", Display resolution: 396 x 162 pixels. Microphone frequency: 160 - 20000 Hz, Voice codecs: G.711, G.722, G.729A, G.729B, iLBC. Supported network protocols: SIP, Security algorithms: 128-bit AES, 802.1x RADIUS, Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.