location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-P20 (021A0)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-P20 (021A0)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE14021A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946546193
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 10:07:35
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson TM-P20 (021A0):
This short summary of the Epson TM-P20 (021A0) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-P20 (021A0), China, 8.11 oz (230 g), 1 pc(s), 7.68" (195 mm), 8.03" (204 mm), 7.48" (190 mm)

Long summary description Epson TM-P20 (021A0):
This is an auto-generated long summary of Epson TM-P20 (021A0) based on the first three specs of the first five spec groups.

Epson TM-P20 (021A0). Country of origin: China. Weight: 8.11 oz (230 g). Quantity per pack: 1 pc(s), Package width: 7.68" (195 mm), Package depth: 8.03" (204 mm). Quantity per pallet: 216 pc(s), Quantity per pallet layer: 36 pc(s), Pallet width: 31.5" (80 cm)

Features
Country of origin
China
Weight & dimensions
Weight
8.11 oz (230 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.68" (195 mm)
Package depth
8.03" (204 mm)
Package height
7.48" (190 mm)
Package weight
3.53 lbs (1.6 kg)
Logistics data
Harmonized System (HS) code
84433210
Logistics data
Quantity per pallet
216 pc(s)
Quantity per pallet layer
36 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
40.2" (102 cm)
Quantity per pallet (UK)
288 pc(s)
Quantity per pallet layer (UK)
48 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
40.2" (102 cm)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)