location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 451-BBME power bank 12000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
451-BBME
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-BBME show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063644216
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 16:02:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 451-BBME power bank 12000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Laptop/netbook, Tablet
  • - Charging source: DC
  • - 12000 mAh
Long product name DELL 451-BBME power bank 12000 mAh Black :
The short editorial description of DELL 451-BBME power bank 12000 mAh Black

Power Bank for Ultrabooks / Notebooks, 12000mAh - Black
More>>>
DELL 451-BBME power bank 12000 mAh Black:
The official marketing text of DELL 451-BBME power bank 12000 mAh Black as supplied by the manufacturer

Portable power for Dell Ultrabooks*, Notebooks* and tablets
The Dell Power Companion lets you bring extra power with you, so you can be more productive. This handy device powers select Dell Notebooks* and Ultrabooks*, as well as up to two smartphones, tablets or other USB-enabled devices. The Dell Power Companion is lightweight and compact, so you can stay powered on-the-go without adding bulk to your bag.

Designed to charge devices during storage
This compact power solution fits seamlessly into your mobile lifestyle by fitting neatly into your laptop case or bag. The Dell Power Companion is designed to deliver in-bag charging, so your devices are charged when you need them. It's also specifically designed to fit into the Dell Premier Backpack and Dell Premier Briefcases.

USB charging to power additional devices
The Dell Power Companion helps keep all your mobile devices charged and ready to go, including smartphones, tablets and more. Two USB charging ports let you simultaneously charge a pair of mobile devices in addition to your Dell notebook.

12,000 mAh battery provides reliable, powerful backup power
The compact and convenient Dell Power Companion features an 12,000 mAh 4 cell battery that provides reliable power when you're on the go and is easily charged using your Dell power adapter**. A five-segment LED clearly displays how much power is left, so you can plan accordingly.

The Dell Power Companion lets you bring extra power with you, so you can be more productive. This handy device powers select Dell Notebooks and Ultrabooks, as well as up to two smartphones, tablets or other USB-enabled devices. It features includes 12,000 mAh 4 cell battery that provides reliable power when you're on the go and is easily charged using your Dell power adapter. Moreover, it is lightweight and compact, so you can stay powered on-the-go without adding bulk to your bag. With all this features and more the two USB charging ports let you simultaneously charge a pair of mobile devices in addition to your Dell notebook.

Short summary description DELL 451-BBME power bank 12000 mAh Black:
This short summary of the DELL 451-BBME power bank 12000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 451-BBME, 12000 mAh, Black

Long summary description DELL 451-BBME power bank 12000 mAh Black:
This is an auto-generated long summary of DELL 451-BBME power bank 12000 mAh Black based on the first three specs of the first five spec groups.

DELL 451-BBME. Battery capacity: 12000 mAh. Product color: Black

Design
Number of simultaneously connected devices (max) *
2
Product color *
Black
Charger compatibility *
Laptop/netbook, Tablet
Design
Compatible products
Inspiron 14 (7437) - 7000 Series Inspiron 7348 Inspiron 7548 Latitude (3550) Latitude 14 (7404) Latitude 7350 Latitude E5250 Latitude E5450 Latitude E5550 Venue 11 Pro (7140) Venue 8 (7840) Venue 8 Pro (3845)
Performance
Charging source *
DC
Battery capacity *
12000 mAh
Ports & interfaces
USB ports quantity
2
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL 451-BBME power bank 12000 mAh Black:
Disclaimer

Actual configuration might differ from illustration