location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 2191 audio module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2191 AUDIO MODULE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0143-002-01
Category:
Module that can produce audio output. They plug into a main system in a computer.
Audio Modules Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 2191 audio module :
The short editorial description of Axis 2191 audio module

AXIS 2191 AUDIO MODULE
More>>>
Short summary description Axis 2191 audio module:
This short summary of the Axis 2191 audio module data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 2191 AUDIO MODULE, 5 - 40 °C, 8 - 80%, 11.3 oz (320 g), 1.06 x 4.41 x 4.33" (27 x 112 x 110 mm)

Long summary description Axis 2191 audio module:
This is an auto-generated long summary of Axis 2191 audio module based on the first three specs of the first five spec groups.

Axis 2191 AUDIO MODULE. Weight: 11.3 oz (320 g), Dimensions (WxDxH): 1.06 x 4.41 x 4.33" (27 x 112 x 110 mm)