location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Glass Clear screen protector Microsoft 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glass
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC3GLS-F00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467022674 show
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ZAGG Glass Clear screen protector Microsoft 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector 12" Microsoft
  • - Scratch resistant
  • - 9H
  • - Easy to apply
  • - Transparent
  • - 1 pc(s)
Long product name ZAGG Glass Clear screen protector Microsoft 1 pc(s) :
The short editorial description of ZAGG Glass Clear screen protector Microsoft 1 pc(s)

InvisibleShield Glass-Microsoft Surface Pro 3 GLASS Screen
More>>>
ZAGG Glass Clear screen protector Microsoft 1 pc(s):
The official marketing text of ZAGG Glass Clear screen protector Microsoft 1 pc(s) as supplied by the manufacturer

High-grade tempered glass with smooth, precision touch sensitivity that feels just like your device's screen

Protective: 
Made of fortified tempered glass, it delivers unprecedented scratch protection.

Crystal Clear: 
High-grade tempered glass provides ultimate clarity.

Guaranteed: 
InvisibleShield Glass is so good, it comes with a Limited Lifetime Warranty.

Sensitive: 
The super thin design offers ultimate touchscreen sensitivity.

Short summary description ZAGG Glass Clear screen protector Microsoft 1 pc(s):
This short summary of the ZAGG Glass Clear screen protector Microsoft 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ZAGG Glass, Clear screen protector, 12", 9H, 1 pc(s)

Long summary description ZAGG Glass Clear screen protector Microsoft 1 pc(s):
This is an auto-generated long summary of ZAGG Glass Clear screen protector Microsoft 1 pc(s) based on the first three specs of the first five spec groups.

ZAGG Glass. Screen protector type: Clear screen protector, Maximum screen size: 12", Hardness: 9H, Light transmission: 100%, Brand compatibility: Microsoft, Compatibility: Surface Pro 3. Quantity per pack: 1 pc(s)

Clean and Simple
Clean and Simple

A unique, oil-resistant coating repels natural finger and face oils so your device looks great and is easy to clean.

Precise
Precise

With its super thin design, Glass offers ultimate touchscreen sensitivity.

Easy Installation
Easy Installation

Simply align it, press it, and watch as Glass does the rest.

Lifetime Guaranteed
Lifetime Guaranteed

If your InvisibleShield Glass ever gets worn or damaged, ZAGG will replace it for as long as you own your device.

GLASS
GLASS

InvisibleShield Glass is the next evolution in premium screen protection. Made of high–quality tempered glass, it delivers maximum scratch protection while preserving crystal clear image resolution. In addition to unmatched protection, Glass maintains precise touchscreen sensitivity and features a unique oil–resistant coating that repels natural skin oils so it’s always a breeze to clean. And speaking of easy, applying Glass is as simple as aligning it, pressing it, and watching it magically do the rest. All in all, Glass is the clear choice in screen protection.

Features
Screen protector type *
Clear screen protector
Brand compatibility *
Microsoft
Compatibility
Surface Pro 3
Maximum screen size
12"
Protection features
Scratch resistant
Hardness
9H
Light transmission
100%
Features
Product color
Transparent
Easy to apply
Yes
Easy to clean
Yes
Oil stain resistant
Yes
Packaging content
Quantity per pack *
1 pc(s)
Package type
Hanging box
Brand Image Article code product Stock Price from
ZAGG Glass+ Clear screen protector Samsung 1 pc(s) ZAGG Glass+ Clear screen protector Samsung 1 pc(s)
(show image)
GT3LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass+ Clear screen protector Microsoft 1 pc(s) ZAGG Glass+ Clear screen protector Microsoft 1 pc(s)
(show image)
200101104 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass+ Clear screen protector Apple 1 pc(s) ZAGG Glass+ Clear screen protector Apple 1 pc(s)
(show image)
200101105 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass+ Clear screen protector Apple 1 pc(s) ZAGG Glass+ Clear screen protector Apple 1 pc(s)
(show image)
ID9LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)