location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack-mount LCD Monitor/Keyboard Drawer Beige
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8215
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2023 12:35:26
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 1 year repair or replace
Long product name APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels :
The short editorial description of APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels

Rack-mount LCD Monitor/Keyboard Drawer Beige
More>>>
APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels:
The official marketing text of APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels as supplied by the manufacturer

Rack-mount LCD Monitor/Keyboard Drawer Beige.

Features - 1024 X 768 Maximum Resolution, 15" TFT active matrix screen, Adjustable mounting depth, Energy Saver, Full Size Keyboard, Integrated Trackball, Low Cooling Requirements, Low Power Consumption, Occupies 1U of rack space, On-Screen Display (OSD) adjustments, PC mouse/keyboard/video support, PS/2 terminations, Standard VGA termination.


Includes Cable management arm, Mounting hardware, Qty 1 - IEC to IEC 320 Power Cord, Qty 1 - IEC to NEMA 5-15P Power Cord, User Manual

Short summary description APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels:
This short summary of the APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rack-mount LCD Monitor/Keyboard Drawer Beige, 15", 1024 x 768 pixels, LCD, 750:1, 110°, 120°

Long summary description APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels:
This is an auto-generated long summary of APC Rack-mount LCD Monitor/Keyboard Drawer Beige rack console 15" 1024 x 768 pixels based on the first three specs of the first five spec groups.

APC Rack-mount LCD Monitor/Keyboard Drawer Beige. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Display: LCD. Certification: Standards - EIA-310-D Approvals - cUL Listed, CE, FCC Part 15 Class B, GOST, UL Listed. I/O ports: Input Connection Type - NEMA 5-15P, IEC-320 C14

Display
Display diagonal
15"
Display resolution
1024 x 768 pixels
Display
LCD
Contrast ratio (typical)
750:1
Viewing angle, horizontal
110°
Viewing angle, vertical
120°
Display
Pixel pitch
0.297
Ports & interfaces
I/O ports
Input Connection Type - NEMA 5-15P, IEC-320 C14
Certificates
Certification
Standards - EIA-310-D Approvals - cUL Listed, CE, FCC Part 15 Class B, GOST, UL Listed
Brand Image Article code product Stock Price from
APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" 1280 x 960 pixels APC 17" Rack LCD Monitor Keyboard Mouse rack console 17" 1280 x 960 pixels
(show image)
AP5017 17" Rack LCD Monitor Keyboard Mouse 0.00
(excl. VAT)
0 (incl. VAT)
APC 15" Rack LCD Monitor Keyboard Mouse rack console 15" 1024 x 768 pixels APC 15" Rack LCD Monitor Keyboard Mouse rack console 15" 1024 x 768 pixels
(show image)
AP5015 15" Rack LCD Monitor Keyboard Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)