location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QT4005/40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4005/40
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nickel-Metal Hydride (NiMH) 45 min
  • - Number of length steps: 20
  • - Minimum hair length: 0.0197" (0.5 mm) Maximum hair length: 0.394" (1 cm)
  • - Wet & Dry
  • - Washable
  • - Black
Guarantee: 2 Years
Long product name Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black :
The short editorial description of Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black

1 x AAA NiMH, 45 min, 10h, 32mm
More>>>
Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black:
The official marketing text of Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black as supplied by the manufacturer

Perfect beard made easy
The most convenient way to start with your beard
Style your beard the way you want with this stubble and beard trimmer. Precision from as short as 0.5mm up to 10mm.

Precision
- Easy to select and lock-in length settings, 0.5mm to 10mm
- 0.5mm precision

Skin friendly performance
- Skin-friendly rounded tips for smooth skin contact

Easy to use
- Ergonomic design for easier handling
- Light on the adaptor indicates when the battery is charging
- Detacheable head for easy cleaning
- 2 year guarantee, worldwide voltage, no oil needed
- Up to 45 minutes of cordless use after 10 hours charging

Short summary description Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black:
This short summary of the Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 3000 QT4005/40, Washable, Black

Long summary description Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 3000 QT4005/40 beard trimmer 20 0.394" (1 cm) Wet & Dry Black based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 3000 QT4005/40. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm), Cutter width: 1.26" (3.2 cm). Product color: Black. Operating time: 45 min, Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)

Performance
Cutter width
1.26" (3.2 cm)
Number of length steps *
20
Minimum hair length *
0.0197" (0.5 mm)
Maximum hair length *
0.394" (1 cm)
Step precise
0.0197" (0.5 mm)
Wet & Dry *
Yes
Trimming styles
Short beard, Stubble look
Washable
Yes
Design
Product color *
Black
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Operating time *
45 min
Charging time
10 h
Battery charge indicator
Yes
Packaging content
Cleaning brush
Yes