location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC2006/05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC2006/05
Category:
epilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White :
The short editorial description of Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White

570 nm/600 nm, 2.6-5.9 J/cm2, 140000 flashes, 100-240 V
More>>>
Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White:
The official marketing text of Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White as supplied by the manufacturer

The ideal way to prevent hair regrowth
for smooth skin at home
Philips Lumea IPL is the most effective cordless IPL solution and works wonders to prevent the reappearance of hair on body. Gentle pulses of light, applied regularly, keep skin silky-smooth every day.

Hair removal with IPL technology
- Adapted for safe use in the comfort of your own home
- Suitable for a wide variety of hair and skin types

Long lasting smoothness
- Effortlessly effective
- Enjoy smooth skin every day

Maximum freedom, minimum hassle
- Cordless convenience
- No replacement parts, no hidden costs

Gentle and effective application on face and body
- Slide and Flash mode for a more convenient application
- Precision attachment for safe facial treatment
- Bigger body attachment for fast treatment
- Safe and effective even on sensitive areas
- Five adjustable light energy settings

Short summary description Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White:
This short summary of the Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea SC2006/05, Gray, White, 5.6 J/cm², 8 min, Abdomen, Back thigh, Buttocks, Front thigh, Inner upper arms, Outer thigh, Outer upper arms, Chin, Jaw line, Upper lip, 2.5 J/cm²

Long summary description Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White:
This is an auto-generated long summary of Philips Lumea SC2006/05 light hair remover 5.6 J/cm² Gray, White based on the first three specs of the first five spec groups.

Philips Lumea SC2006/05. Product color: Gray, White, Light fluence (max): 5.6 J/cm², Full leg treatment time: 8 min. Power source: AC/Battery, AC input voltage: 100-240 V

Features
Full leg treatment time
8 min
Body areas
Abdomen, Back thigh, Buttocks, Front thigh, Inner upper arms, Outer thigh, Outer upper arms
Face areas
Chin, Jaw line, Upper lip
Number of intensity levels
5
Light fluence (min)
2.5 J/cm²
Light fluence (max) *
5.6 J/cm²
Product color *
Gray, White
Bulb lifetime (flashes)
140000
Power
Power source *
AC/Battery
AC input voltage
100-240 V
Packaging content
Safety ring
Yes
Charger
Yes
Technical details
Light spectrum
570 nm
Body attachment (4cm2)
Yes
Slide and Flash
Yes