location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HUDORA 76909 football goal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HUDORA Check ‘HUDORA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
76909
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76909
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005998769096
Category: Football Goals Check ‘HUDORA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HUDORA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:30:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HUDORA 76909 football goal:
This short summary of the HUDORA 76909 football goal data-sheet is auto-generated and uses the product title and the first six key specs.

HUDORA 76909, 118.1" (3000 mm), 35.4" (900 mm), 63" (1600 mm), 33.1 lbs (15 kg)

Long summary description HUDORA 76909 football goal:
This is an auto-generated long summary of HUDORA 76909 football goal based on the first three specs of the first five spec groups.

HUDORA 76909. Width: 118.1" (3000 mm), Depth: 35.4" (900 mm), Height: 63" (1600 mm)

Brand Image Article code product Stock Price from
Interplastic

Interplastic Type 3, 5x2 m Adults Floor mounted
(show image)
107851 Type 3, 5x2 m 0.00
(excl. VAT)
0 (incl. VAT)