location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MASTERSWITCH VM IEC STRIP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9229
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 2 years repair or replace
Long product name APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black :
The short editorial description of APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black

MasterSwitch VM, Zero U, 16A, 208&230V, (8)C13
More>>>
APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black:
The official marketing text of APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black as supplied by the manufacturer

APC Switched Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (8)IEC 320 C13

Features -

Alarm Thresholds, Cascade (Daisy-Chain) Capabilities, Defineable Outlet Control, Multiple User Support, Optional Controller for Web/SNMP/Telnet Management Sold Separately, Power Sequencing, Vertical Mounting Capabilities
Includes -

10 ft RJ11 Cable, CD with software, Rack Mounting Brackets, User Manual

Short summary description APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black:
This short summary of the APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC MASTERSWITCH VM IEC STRIP, Black, 98.4" (2.5 m), 1.75 x 1.75 x 46.5" (44.5 x 44.5 x 1181.1 mm), 7.01 lbs (3.18 kg), 0 - 45 °C, -15 - 65 °C

Long summary description APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black:
This is an auto-generated long summary of APC MASTERSWITCH VM IEC STRIP power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC MASTERSWITCH VM IEC STRIP. Product color: Black. Cable length: 98.4" (2.5 m). Dimensions (WxDxH): 1.75 x 1.75 x 46.5" (44.5 x 44.5 x 1181.1 mm), Weight: 7.01 lbs (3.18 kg). I/O ports: Output Connections - (8)IEC 320 C13 Input Connection Type - IEC-320 C20

Design
Product color
Black
Ports & interfaces
I/O ports
Output Connections - (8)IEC 320 C13 Input Connection Type - IEC-320 C20
Features
Cable length
98.4" (2.5 m)
Weight & dimensions
Dimensions (WxDxH)
1.75 x 1.75 x 46.5" (44.5 x 44.5 x 1181.1 mm)
Weight & dimensions
Weight
7.01 lbs (3.18 kg)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
United Kingdom 1 distributor(s)