location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
METERED RACK-MOUNT PDU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7621
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304120001 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS) :
The short editorial description of APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS)

Rack PDU, Metered, Zero U, 16A, 230V, (21)C13 & (4)C19
More>>>
APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS):
The official marketing text of APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS) as supplied by the manufacturer

APC Metered Rack PDU, Input : 230V , Input Connection Type : IEC-320 C20 , Cord Length : 10 feet ( 3.05 meters ) , Output : 230V , Output Connections : (21)IEC 320 C13, (4)IEC 320 C19

Features - Information Displays, Toolless Mounting Capabilities

Short summary description APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS):
This short summary of the APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC METERED RACK-MOUNT PDU, Beige, 120.1" (3.05 m), InfraStruXure Rack-mount PDU, 0 - 45 °C, -25 - 65 °C, 0 - 95%

Long summary description APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS):
This is an auto-generated long summary of APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC METERED RACK-MOUNT PDU. Product color: Beige, Cable length: 120.1" (3.05 m), Compatibility: InfraStruXure Rack-mount PDU. Output connections: (21) IEC 320 C13 (4)IEC 320 C19 , Input connection type: IEC-320 C20, Dimensions (WxDxH): 3.5 x 1.75 x 48" (88.9 x 44.5 x 1219.2 mm)

Design
Cable length
120.1" (3.05 m)
Product color *
Beige
Compatibility
InfraStruXure Rack-mount PDU
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 590551.2" (0 - 15000 m)
Other features
Output connections
(21) IEC 320 C13 (4)IEC 320 C19
Input connection type
IEC-320 C20
Dimensions (WxDxH)
3.5 x 1.75 x 48" (88.9 x 44.5 x 1219.2 mm)
Nominal output voltage
230 V
Output voltage note
Maximum Total Current Draw per Phase - 16 A
Nominal input voltage
230 V
Brand Image Article code product Stock Price from
APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W
(show image)
SU3000RMXLI3U Smart UPS RMXL 3000VA Interactive 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W
(show image)
SU5000RMI5U SmartUPS 5000RM 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W APC Smart UPS RMXL 5000VA Interactive uninterruptible power supply (UPS) 5 kVA 4000 W
(show image)
SU5000RMXLI5U Smart UPS RMXL 5000VA Interactive 0.00
(excl. VAT)
0 (incl. VAT)
APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W
(show image)
SU2200RMXLI3U SU2200RMXLI3U 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS 5000 uninterruptible power supply (UPS) 5 kVA 3750 W APC SmartUPS 5000 uninterruptible power supply (UPS) 5 kVA 3750 W
(show image)
SU5000I SmartUPS 5000 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS XLI +PowerChute 2200VA Iactive uninterruptible power supply (UPS) 2.2 kVA 1600 W APC Smart UPS XLI +PowerChute 2200VA Iactive uninterruptible power supply (UPS) 2.2 kVA 1600 W
(show image)
SU2200XLINET Smart UPS XLI +PowerChute 2200VA Iactive 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART UPS 3000VA RACK MOUNT uninterruptible power supply (UPS) 3 kVA 2250 W APC SMART UPS 3000VA RACK MOUNT uninterruptible power supply (UPS) 3 kVA 2250 W
(show image)
SU3000RMINET SMART UPS 3000VA RACK MOUNT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1600 W APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1600 W
(show image)
SU2200INET Smart-UPS 2200VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)