RAM Mounts logo

RAM Mounts RAM-B-231U mounting kit Black Aluminum

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13372
Info modified on:
09 Sept 2019, 11:46:59
Long product name RAM Mounts RAM-B-231U mounting kit Black Aluminum:

RAM Handlebar U-Bolt Base for Rails 0.5" to 1" in Diameter

Short summary description RAM Mounts RAM-B-231U mounting kit Black Aluminum:

RAM Mounts RAM-B-231U, Aluminum, Black

Long summary description RAM Mounts RAM-B-231U mounting kit Black Aluminum:

RAM Mounts RAM-B-231U. Ball diameter: 1" (2.54 cm), Material: Aluminum, Product color: Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.