location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 04906 Single-use battery AA Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04906
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04906 301 124 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496807505 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 10:24:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta 04906 Single-use battery AA Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AA Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 12 pc(s)
Long product name Varta 04906 Single-use battery AA Alkaline :
The short editorial description of Varta 04906 Single-use battery AA Alkaline

High Energy AA (LR6) x12
More>>>
Varta 04906 Single-use battery AA Alkaline:
The official marketing text of Varta 04906 Single-use battery AA Alkaline as supplied by the manufacturer

Unbeatable performance for energy-intensive applications

- Powerful energy for power-hungry devices, e.g. computer devices, audio equipments, toys etc.
- Clear communication of recommended use by way of pictograms
- "Made in Germany" as the proof of origin on the blister front of the most important product types

Short summary description Varta 04906 Single-use battery AA Alkaline:
This short summary of the Varta 04906 Single-use battery AA Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 04906, Single-use battery, AA, Alkaline, 1.5 V, 12 pc(s), Blue

Long summary description Varta 04906 Single-use battery AA Alkaline:
This is an auto-generated long summary of Varta 04906 Single-use battery AA Alkaline based on the first three specs of the first five spec groups.

Varta 04906. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Height: 1.99" (50.5 mm), Weight: 0.84 oz (23.8 g). Package type: Blister. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
AA
Battery technology *
Alkaline
Battery voltage *
1.5 V
Product color
Blue
Number of batteries included *
12 pc(s)
Weight & dimensions
Height
1.99" (50.5 mm)
Weight
0.84 oz (23.8 g)
Packaging data
Package type
Blister
Other features
Battery form factor
Cylindrical
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR123A-2 Varta -CR123A-2
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife Extra 9V Single-use battery Alkaline Varta Longlife Extra 9V Single-use battery Alkaline
(show image)
04122 101 411 Longlife Extra 9V 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4120 Single-use battery D Alkaline Varta 4120 Single-use battery D Alkaline
(show image)
04120 101 412 4120 0.00
(excl. VAT)
0 (incl. VAT)
Varta -4906/4B Varta -4906/4B
(show image)
04906 121 414 -4906/4B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)