location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt to Gigabit Ethernet plus USB 3.0 - Thunderbolt Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB2USB3GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030859370 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Thunderbolt 3 3.2 Gen 1 (3.1 Gen 1) Ethernet
  • - Gigabit Ethernet 10000 Mbit/s 10/100/1000BaseT(X)
  • - Component for: Laptop
Guarantee: 2 years
Long product name StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s :
The short editorial description of StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s

StarTech.com Thunderbolt to Gigabit Ethernet plus USB 3.0 - Thunderbolt Adapter - Thunderbolt to Ethernet - Thunderbolt to USB 3.0
More>>>
StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s:
The official marketing text of StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s as supplied by the manufacturer

Add a Gigabit Ethernet port and a USB 3.0 hub port to your Thunderbolt-equipped MacBook or Ultrabook

The TB2USB3GE Thunderbolt to Gigabit Ethernet + USB 3.0 Adapter lets you expand your MacBook or laptop connectivity through a single, compact adapter with both Gigabit Ethernet and USB 3.0, delivering reliable performance, connection possibilities and rugged portability.

Fast, Reliable Performance

Experience fast, effective and reliable performance from your essential peripherals! Leveraging the 10Gbps bandwidth of your Thunderbolt port for this dual-purpose adapter gives you reliable 1Gbps Ethernet and 5Gbps USB 3.0 connectivity, while enabling you to use both to their full capacity.

To maximize efficiency, the Thunderbolt adapter separates traffic from each interface into its own dedicated 5Gbps PCI Express lane, effectively avoiding bottlenecks when both ports are in use. This practical adapter gives you fast, robust external connectivity, offered by revolutionary Thunderbolt technology.

Connection Possibilities

Take full advantage of your current peripherals! Saving you the added expense of purchasing new devices, the adapter lets you simultaneously connect your existing devices through your Thunderbolt port. Combining Thunderbolt to Ethernet and Thunderbolt to USB 3.0 functionality into a single adapter gives you two essential interfaces that are unavailable or limited on most Thunderbolt-equipped systems, making it easy for business users and home users alike to stay connected.

Whether you’re in a boardroom with a weak WiFi signal, or in a hotel with only a wired network connection, this adapter has you covered. Plus, the USB 3.0 port (with UASP support) can be used to connect a storage device, USB hub, USB printer, or sync with your tablet or smartphone.

Rugged Portability

Get work done on the go, and look great doing it! A rugged and travel-friendly design lets you tuck the adapter neatly into your laptop bag, plus the lightweight casing merges portability with durability to offer quality protection that lets you take the adapter anywhere.

The sleek and stylish adapter aesthetically matches your MacBook Pro or MacBook Air, with a silver sandblast finish and black rubberized grips. Plus, the compact adapter requires no external power, and integrates a built-in Thunderbolt cable as well as hassle-free plug-and-play installation.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

View more

The StarTech.com Advantage

- 1 x Gigabit Ethernet & 1 x USB 3.0 port (5Gbps), through a Thunderbolt connection
- Compact and durable case design with an integrated Thunderbolt cable, for maximum portability
- Supports Thunderbolt data rates of up to 10Gbps, with 2 dedicated PCI Express lanes (one per port)

Short summary description StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s:
This short summary of the StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com TB2USB3GE, Wired, Thunderbolt 3, Ethernet, 10000 Mbit/s, Black, Silver

Long summary description StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s:
This is an auto-generated long summary of StarTech.com TB2USB3GE network card Ethernet 10000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com TB2USB3GE. Connectivity technology: Wired, Host interface: Thunderbolt 3, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product color: Black, Silver

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
10000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Full duplex
Yes
Jumbo frames support
Yes
Jumbo frames
9600
VLAN tagging
Yes
Design
Component for *
Laptop
Product color
Black, Silver
Internal *
No
Plug and Play
Yes
LED indicators
Activity, Link
Certification
CE, FCC, REACH
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
1.91" (48.5 mm)
Depth
3.07" (78 mm)
Height
0.787" (20 mm)
Weight
2.5 oz (71 g)
Packaging data
Package width
6.89" (175 mm)
Package depth
5.71" (145 mm)
Package height
1.26" (32 mm)
Package weight
5.54 oz (157 g)
Packaging content
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Housing material
Plastic
Flow control support
Yes
Cable length
5.12" (0.13 m)
UASP support
Yes
Brand Image Article code product Stock Price from
StarTech.com USB31000SPTB network card Ethernet 5000 Mbit/s StarTech.com USB31000SPTB network card Ethernet 5000 Mbit/s
(show image)
USB31000SPTB USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ST3300U3S network card 5000 Mbit/s StarTech.com ST3300U3S network card 5000 Mbit/s
(show image)
ST3300U3S USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)