location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts Battery 10.8V 2800mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery 10.8V 2800mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1344
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:41:20
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name CoreParts Battery 10.8V 2800mAh :
The short editorial description of CoreParts Battery 10.8V 2800mAh

Battery 10.8V 2800mAh Li-Ion Batt 10.8 Volt 2800mAH
More>>>
Short summary description CoreParts Battery 10.8V 2800mAh:
This short summary of the CoreParts Battery 10.8V 2800mAh data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts Battery 10.8V 2800mAh, Battery

Long summary description CoreParts Battery 10.8V 2800mAh:
This is an auto-generated long summary of CoreParts Battery 10.8V 2800mAh based on the first three specs of the first five spec groups.

CoreParts Battery 10.8V 2800mAh. Type: Battery

Brand Image Article code product Stock Price from
CoreParts

CoreParts Multibay Battery 14.4V 3200mAh
(show image)
MBI1223 Multibay Battery 14.4V 3200mAh 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Handle Battery 14.8V 2000mAh
(show image)
MBI1153 Handle Battery 14.8V 2000mAh 0.00
(excl. VAT)
0 (incl. VAT)