location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson OT-MC20 (005) battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OT-MC20 (005): Multi Printer Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C881005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946547015
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 11:52:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson OT-MC20 (005) battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor battery charger
  • - Number of batteries supported: 4
  • - Black
  • - 1 pc(s)
Long product name Epson OT-MC20 (005) battery charger :
The short editorial description of Epson OT-MC20 (005) battery charger

OT-MC20 (005): Multi Printer Charger
More>>>
Short summary description Epson OT-MC20 (005) battery charger:
This short summary of the Epson OT-MC20 (005) battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Epson OT-MC20 (005), Mobilink P20, Black, Indoor battery charger, China, 1 pc(s), 7.87" (200 mm)

Long summary description Epson OT-MC20 (005) battery charger:
This is an auto-generated long summary of Epson OT-MC20 (005) battery charger based on the first three specs of the first five spec groups.

Epson OT-MC20 (005). Compatible products: Mobilink P20. Product color: Black. Type: Indoor battery charger, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 7.87" (200 mm), Package depth: 20.3" (515 mm)

Features
Number of batteries supported *
4
Compatible products
Mobilink P20
Design
Product color *
Black
Performance
Type *
Indoor battery charger
Performance
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
7.87" (200 mm)
Package depth
20.3" (515 mm)
Package height
6.3" (160 mm)
Package weight
6.26 lbs (2.84 kg)