CoreParts logo

CoreParts MBC1043 power adapter/inverter Auto 90 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68512
Info modified on:
15 May 2020, 12:39:17
Guarantee:
1 year
Long product name CoreParts MBC1043 power adapter/inverter Auto 90 W Black:

DC Adapter 90W, 18-20V

Short summary description CoreParts MBC1043 power adapter/inverter Auto 90 W Black:

CoreParts MBC1043, Laptop, Auto, 90 W, Acer Aspire 1551, 1642WLMi, 1650Z, 1690-D2, 1830TZ, 2420 Series, 2440 Series, 2920, 2921, 3200..., Black

Long summary description CoreParts MBC1043 power adapter/inverter Auto 90 W Black:

CoreParts MBC1043. Purpose: Laptop, Power supply type: Auto, Output power: 90 W. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.