location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP02PI stylus pen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP02PI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805736052312 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP02PI stylus pen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Data Projector
  • - Brand compatibility: NEC
  • - Black
Guarantee: 1 year
Long product name NEC NP02PI stylus pen Black :
The short editorial description of NEC NP02PI stylus pen Black

Interactive Stylus Pen, miniUSB2.0, Black
More>>>
Short summary description NEC NP02PI stylus pen Black:
This short summary of the NEC NP02PI stylus pen Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP02PI, Data Projector, NEC, Black, NP-U321H, NP-U321Hi-TM, NP-U321Hi-WK, NP-U321H-WK, NP-UM330Wi2-WK, NP-UM330Xi2-WK NP-UM351W,..., 1 pc(s)

Long summary description NEC NP02PI stylus pen Black:
This is an auto-generated long summary of NEC NP02PI stylus pen Black based on the first three specs of the first five spec groups.

NEC NP02PI. Device compatibility: Data Projector, Brand compatibility: NEC, Product color: Black. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
NEC

NEC NP01PI stylus pen 1.2 oz (34 g) Gray
(show image)
60003316 NP01PI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)