location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts AC Adapter 18-20v power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 18-20v
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1020
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name CoreParts AC Adapter 18-20v power adapter/inverter :
The short editorial description of CoreParts AC Adapter 18-20v power adapter/inverter

AC Adapter 18-20v
More>>>
Short summary description CoreParts AC Adapter 18-20v power adapter/inverter:
This short summary of the CoreParts AC Adapter 18-20v power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts AC Adapter 18-20v, 90 W, 3.53 oz (100 g)

Long summary description CoreParts AC Adapter 18-20v power adapter/inverter:
This is an auto-generated long summary of CoreParts AC Adapter 18-20v power adapter/inverter based on the first three specs of the first five spec groups.

CoreParts AC Adapter 18-20v. Capacity: 90 W. AC adapter weight: 3.53 oz (100 g)

Brand Image Article code product Stock Price from
CoreParts

CoreParts MBC1047 power adapter/inverter Auto 90 W Black
(show image)
MBC1047 MBC1047 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 60W 15-17V power adapter/inverter Black
(show image)
MBC1046 DC Adapter 60W 15-17V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1043 power adapter/inverter Auto 90 W Black
(show image)
MBC1043 MBC1043 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 65W power adapter/inverter Black
(show image)
MBC1038 DC Adapter 65W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1037 power adapter/inverter Auto 90 W Black
(show image)
MBC1037 MBC1037 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 90W power adapter/inverter Black
(show image)
MBC1031 DC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)