location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1019 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1019
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1019
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:40:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBA1019 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Output voltage: 18.5 V
  • - Purpose: Laptop
  • - Black
Guarantee: 1 year
Long product name CoreParts MBA1019 power adapter/inverter Indoor 65 W Black :
The short editorial description of CoreParts MBA1019 power adapter/inverter Indoor 65 W Black

18.5V, 3.25A, 65W, Tip: 4.75 x 1.75
More>>>
Short summary description CoreParts MBA1019 power adapter/inverter Indoor 65 W Black:
This short summary of the CoreParts MBA1019 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA1019, Laptop, Indoor, 65 W, 18.5 V, 3.25 A, Compaq/HP - E700 6400 (PII), E700 6500 (PIII), M300 6333 (PII), M300 6450CM300 6500 (PIII), M300...

Long summary description CoreParts MBA1019 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of CoreParts MBA1019 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

CoreParts MBA1019. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Connector(s): 4.75 x 1.75 mm. Product color: Black. AC adapter weight: 3.53 oz (100 g)

Brand Image Article code product Stock Price from
HP AC 65W power adapter/inverter Indoor Black HP AC 65W power adapter/inverter Indoor Black
(show image)
319860-012 AC 65W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1047 power adapter/inverter Auto 90 W Black
(show image)
MBC1047 MBC1047 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 60W 15-17V power adapter/inverter Black
(show image)
MBC1046 DC Adapter 60W 15-17V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1043 power adapter/inverter Auto 90 W Black
(show image)
MBC1043 MBC1043 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 65W power adapter/inverter Black
(show image)
MBC1038 DC Adapter 65W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1037 power adapter/inverter Auto 90 W Black
(show image)
MBC1037 MBC1037 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts DC Adapter 90W power adapter/inverter Black
(show image)
MBC1031 DC Adapter 90W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Power Inverter 24V-220V 300W power adapter/inverter Black
(show image)
INVERTER-24-300 Power Inverter 24V-220V 300W 0.00
(excl. VAT)
0 (incl. VAT)