CoreParts logo

CoreParts MBA1002 power adapter/inverter Indoor 60 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78084
Info modified on:
12 Mar 2024, 10:51:59
Bullet Points CoreParts MBA1002 power adapter/inverter Indoor 60 W Black:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MBA1002 power adapter/inverter Indoor 60 W Black:

Power Adapter for Toshiba 60W 15V 4A Plug:6.3*3.0 Including EU Power Cord

Short summary description CoreParts MBA1002 power adapter/inverter Indoor 60 W Black:

CoreParts MBA1002, Laptop, Indoor, 110-230 V, 50 - 60 Hz, 60 W, 15 V

Long summary description CoreParts MBA1002 power adapter/inverter Indoor 60 W Black:

CoreParts MBA1002. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-230 V. Input operation voltage (min): 100 V, AC adapter output current: 4 A. Connector(s): 6.3*3.0. Product color: Black, Housing material: Plastic, Housing color: Black. Width: 4.72" (120 mm), Depth: 11.8" (300 mm), Height: 1.18" (30 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.