location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG 3100SFNw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG3110SFNW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 3600 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 29 ppm
  • - Color copying Color scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 800 MHz
  • - 33.7 lbs (15.3 kg)
Long product name Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi :
The short editorial description of Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi

Printer/Copier/Scanner/Fax, A4, 29 p/m, 128 MB, 3600x1200 dpi, USB 2.0, Fast Ethernet, 802.11b/g/n
More>>>
Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi:
The official marketing text of Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi as supplied by the manufacturer

Imagine the power of versatile colour on demand. Rethink your approach to colour multitasking with Ricoh’s innovative new GELJET™ multifunctionals (MFPs). Equally at home in both retail and office environments, the Aficio SG 3110SFNw provide fast colour copying, printing, scanning and faxing for everyone. And they make it easy with simple front access, a small footprint and the cable-free connectivity of WiFi.

- Space-saving design
- Versatile networking
- Unique ECOnomy Color

Short summary description Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi:
This short summary of the Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SG 3100SFNw, Inkjet, Color printing, 3600 x 1200 DPI, Color copying, A4, Black, White

Long summary description Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi:
This is an auto-generated long summary of Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi based on the first three specs of the first five spec groups.

Ricoh SG 3100SFNw. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 3600 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 29 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (color, normal quality, A4/US Letter)
29 ppm
Warm-up time
3.5 s
Time to first page (black, normal)
5.5 s
Time to first page (color, normal)
6.5 s
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scan drivers
TWAIN
Fax
Duplex faxing
No
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
10000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, RPCS
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Folio
Envelopes sizes
10, C5, C6, DL, Monarch
Paper handling
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols (IPv4)
TCP/IP, IPSec
Supported network protocols (IPv6)
TCP/IP, IPSec
Network printing methods
LPD/RAW, IPP(SSL), IPP 1.0-2.1
Mobile printing technologies
Not supported
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
800 MHz
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Display number of characters
16
Power
Power consumption (average operating)
29.49 W
Power consumption (PowerSave)
4.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Width
15.7" (399 mm)
Depth
17.2" (436.5 mm)
Height
13" (329.5 mm)
Weight
33.7 lbs (15.3 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-04-01 22:57:01
Uk has collected 13 expert reviews for Ricoh SG 3100SFNw Inkjet A4 3600 x 1200 DPI 29 ppm Wi-Fi and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
digitalversus.com
Updated:
2015-04-01 22:56:55
The Aficio SG 3110SFNw is a multifunction printer that, like most of Ricoh's products, are aimed at businesses rather than consumers. Designed for companies with intensive printing needs of up to 10,000 pages per month, this model from the GELJET series u...
Good Cost per page: 4.3 pence...
Bad Mediocre print quality, Terrible photo prints, No duplex, Unintuitive, Piercingly loud printing noise may bother neighbours in an open space office, No mobile printing, No PostScript, No Linux compatibility, No Windows 8 compatibility...
Bottom line The Ricoh Aficio SG 3110SFNw just piles one shortcoming on top of another. It isn't very user-friendly, it's unintuitive, it has mediocre print quality, it's noisy, it doesn't do duplex... You get the picture. The only real upside is its competitive ink c...
40%
alphr.com
Updated:
2015-06-26 17:32:51
Ricoh's Aficio gel printers are designed to offer a low-cost, environmentally friendly alternative to small-business colour lasers. As part of a complete range refresh, the new SG 3110DNw takes over from three older GX models and adds wireless to the mix...
Bottom line Low colour print costs, but that's the only redeeming feature of this disappointing, slow gel printer...
33%
pcmag.com
Updated:
2015-04-01 22:56:55
Basically the multifunction version of the Editors' Choice Ricoh Aficio SG 3110DNw%displayPrice% at %seller%, the Ricoh Aficio SG 3110SFNw%displayPrice% at %seller% starts out with excellent printing credentials. It also adds the ability to scan to and fa...
Good Fast. Prints from and scans to PC. Standalone copier and fax. Duplexer. Ethernet. Wi-Fi. Automatic document feeder.
Bad No Wi-Fi Direct...
Bottom line The Ricoh Aficio SG 3110SFNw can print, scan, copy, and fax, with paper handling and speed suitable for heavy-duty printing in a micro or small office...
80%
pcmag.com
Updated:
2015-06-26 17:32:51
The Ricoh Aficio SG 3110DNw%displayPrice% at %seller% is an inkjet printer for people whose first thought is to look for a low-end color laser. Like a growing number of other inkjets—including the HP Officejet Pro 251dw Printer%displayPrice% at %seller% a...
Good Fast. Personal printer size, but with good enough paper handling for a small office. Duplexer. Ethernet. Wi-Fi.
Bad No Wi-Fi Direct support...
Bottom line The Ricoh Aficio SG 3110DNw is small enough to serve as a personal inkjet printer, but delivers speed and paper handling suitable for heavy-duty printing in a micro or small office...
80%