CoreParts logo

CoreParts INVERTER-12-150 power adapter/inverter Indoor 150 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63414
Info modified on:
12 Mar 2024, 10:22:24
Bullet Points CoreParts INVERTER-12-150 power adapter/inverter Indoor 150 W Black:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts INVERTER-12-150 power adapter/inverter Indoor 150 W Black:

Power Inverter 150W 12V 2.4A, 12VDC to 230VAC with Cable (length: 1.5M), 12V TO 230V INVERTER, CAMPING INVERTER, DC TO AC Inverter with USB Port

Short summary description CoreParts INVERTER-12-150 power adapter/inverter Indoor 150 W Black:

CoreParts INVERTER-12-150, Indoor, 220 V, 150 W, 220 V, DC-to-AC, China

Long summary description CoreParts INVERTER-12-150 power adapter/inverter Indoor 150 W Black:

CoreParts INVERTER-12-150. Power supply type: Indoor, Input voltage: 220 V, Output power: 150 W. Capacity: 150 W, AC adapter output current: 2.4 A. Connector(s): USB. Product color: Black, Housing material: Plastic, Housing color: Black. Width: 9.09" (231 mm), Depth: 6.3" (160 mm), Height: 2.95" (75 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.