location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72448US
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Kensington K72448US user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser pointer Bluetooth Black
  • - Wireless range: 393.7" (10 m)
  • - AAAA
Long product name Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black :
The short editorial description of Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black

PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black
More>>>
Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black:
The official marketing text of Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black as supplied by the manufacturer

Standby Battery Life: Up to 8 months
Wireless Range: Up to 30 feet (10 meters)
AAAA battery included
Dimensions: 139.31mm x 12.5mm x 12.5mm
Weight: 18.5g

Short summary description Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black:
This short summary of the Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black, Bluetooth, 393.7" (10 m), Black

Long summary description Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black:
This is an auto-generated long summary of Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black based on the first three specs of the first five spec groups.

Kensington PresentAir Pro™ Bluetooth® 4.0 LE Presenter — Black. Wireless technology: Bluetooth, Wireless range: 393.7" (10 m). Product color: Black, Presenter functions: Laser pointer, Laser pointer color: Red. Battery type: AAAA. Compatible operating systems: Windows 10; Android; iOS 12.0; iOS 11.1; Windows 8.1. Width: 5.48" (139.3 mm), Depth: 0.492" (12.5 mm), Height: 0.492" (12.5 mm)

Performance
Wireless technology *
Bluetooth
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Wireless range
393.7" (10 m)
Features
Product color *
Black
Presenter functions *
Laser pointer
Laser pointer color
Red
Power
Battery type
AAAA
System requirements
Compatible operating systems
Windows 10; Android; iOS 12.0; iOS 11.1; Windows 8.1
Weight & dimensions
Width
5.48" (139.3 mm)
Depth
0.492" (12.5 mm)
Height
0.492" (12.5 mm)
Weight
0.653 oz (18.5 g)
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Carrying case
Yes
Technical details
Stylus tip
Standard
Country Distributor
United States 1 distributor(s)