Fujitsu logo

Fujitsu LIFEBOOK A544 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105307
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu LIFEBOOK A544 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

Intel Core i5-4200M Processor (3M Cache, up to 3.10 GHz), Intel HM86, 15.6" HD LED 1366 x 768, 4GB DDR3L 1600MHz, 500GB SATA HDD, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam

Fujitsu LIFEBOOK A544 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

If you are looking for a solid and reliable all-round notebook the Fujitsu LIFEBOOK A544 is the right solution. With its high-definition 39.6 cm (15.6-inch) outdoor-friendly anti-glare LCD display working is always convenient. Integrated WLAN, Bluetooth®, keyboard with number pad, switchable webcam and USB charge functionality provide maximum connectivity and usability.

High performance computing
4th generation Intel® Core™ processors and latest Intel® mobile platform. Experience the smart family of Intel® Core™ processors that deliver performance that adapts to your needs, making laptops faster and more responsive.

Highest connectivity - anywhere, anytime
Integrated WLAN and Bluetooth®, HD webcam and digital microphone
Be available wherever you are; wireless connectivity anytime anywhere.

Ease-of-use
Anti-glare and therefore outdoor-friendly display, Anytime USB Charge functionality to charge telephone and media devices even when the system is switched off, on/off switchable HD webcam with status LED, isolated keyboard with full num pad. Comfortable and ergonomic working in every situation even for the most demanding of users.

Short summary description Fujitsu LIFEBOOK A544 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

Fujitsu LIFEBOOK A544, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK A544 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

Fujitsu LIFEBOOK A544. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.